location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU80KMBPKX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332146328 show
Category:
Container for electrical connections.
Electrical Boxes Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wallmount manual bypass panel isolates UPS from connected loads for maintenance with no loss of network availability
  • - Includes Kirk-Key interlock system enhances system reliability
  • - 3 built-in circuit breakers, heavy duty buswork
  • - Compatible with select Tripp Lite 3 phase UPS systems
Warranty: 2-year limited
Long product name Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV :
The long product name of Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV
More>>>
Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV:
The official description of Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wallmount 3 breaker manual bypass panel with Kirk Key interlock system isolates the UPS from connected loads for maintenance with no loss of network availability. 150A breaker with KAIC rating of 35. Key included.

Compatible with Tripp Lite S3M80KX, SU80KX, SU80KTV

Wallmount 3 breaker manual bypass panel with Kirk Key interlock system
Isolates the UPS from connected loads for maintenance with no loss of network availability
150A breaker with KAIC rating of 35
Key included
Compatible with Tripp Lite S3M80KX, SU80KX, SU80KTV

Short summary description Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV:
This short summary of the Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV, 765 mm, 298.4 mm, 1075.9 mm, 99.8 kg, 784.1 mm, 317.5 mm

Long summary description Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV:
This is an auto-generated long summary of Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV based on the first three specs of the first five spec groups.

Tripp Lite SU80KMBPKX 3 Breaker Maintenance Bypass Panel for S3M80KX, SU80KX and SU80KTV. Width: 765 mm, Depth: 298.4 mm, Height: 1075.9 mm. Package width: 784.1 mm, Package depth: 317.5 mm, Package height: 1097.3 mm. Country of origin: United States, Products per master (outer) case: 1 pc(s), Master (outer) case gross weight: 102.1 kg

Technical details
Product colour
Grey
Weight & dimensions
Width
765 mm
Depth
298.4 mm
Height
1075.9 mm
Weight
99.8 kg
Packaging data
Package width
784.1 mm
Package depth
317.5 mm
Package height
1097.3 mm
Packaging data
Package weight
102.1 kg
Logistics data
Country of origin
United States
Products per master (outer) case
1 pc(s)
Master (outer) case gross weight
102.1 kg
Master (outer) case length
317.5 mm
Master (outer) case width
784.1 mm
Master (outer) case height
1097.3 mm
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)