location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pure AV Aerial Antenna Cable 6ft. coaxial cable 1.8 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pure AV Check ‘Pure AV’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aerial Antenna Cable 6ft.
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV21303EA06
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘Pure AV’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Pure AV: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pure AV Aerial Antenna Cable 6ft. coaxial cable 1.8 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Aerial Antenna 1.8 m Black
  • - Male
  • - Female
Warranty: Lifetime Product Warranty
Long product name Pure AV Aerial Antenna Cable 6ft. coaxial cable 1.8 m Black :
The long product name of Pure AV Aerial Antenna Cable 6ft. coaxial cable 1.8 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aerial Antenna Cable 6ft.
More>>>
Short summary description Pure AV Aerial Antenna Cable 6ft. coaxial cable 1.8 m Black:
This short summary of the Pure AV Aerial Antenna Cable 6ft. coaxial cable 1.8 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

Pure AV Aerial Antenna Cable 6ft., 1.8 m, Aerial Antenna, Black

Long summary description Pure AV Aerial Antenna Cable 6ft. coaxial cable 1.8 m Black:
This is an auto-generated long summary of Pure AV Aerial Antenna Cable 6ft. coaxial cable 1.8 m Black based on the first three specs of the first five spec groups.

Pure AV Aerial Antenna Cable 6ft.. Cable length: 1.8 m, Cable type: Aerial Antenna, Connector 1 gender: Male

Brand Image Product code Product Stock Price from
Belkin

Belkin PureAV™ Blue Series Aerial Antenna Cable - 0.9 m coaxial cable
(show image)
AV21302EA03 PureAV™ Blue Series Aerial Antenna Cable - 0.9 m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV™ Blue Series Aerial Antenna Cable - 1.8 m coaxial cable
(show image)
AV21302EA06 PureAV™ Blue Series Aerial Antenna Cable - 1.8 m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV™ Blue Series Aerial Antenna Cable coaxial cable
(show image)
AV21302EA12 PureAV™ Blue Series Aerial Antenna Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV™ Blue Series Aerial Antenna Cable - 6.1 m coaxial cable
(show image)
AV21302EA20 PureAV™ Blue Series Aerial Antenna Cable - 6.1 m 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Blue Series Aerial Antenna Cable coaxial cable 3.7 m Black
(show image)
AV21303EA12 PureAV Blue Series Aerial Antenna Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin PureAV Blue Series Aerial Antenna Cable coaxial cable 6 m Black
(show image)
AV21303EA20 PureAV Blue Series Aerial Antenna Cable 0.00
(excl. VAT)
0 (incl. VAT)