location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI 10/100 Mbps Ethernet Network Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST100S show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030780155 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:31:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Ethernet
  • - 200 Mbit/s
  • - Internal Component for: PC Chipset: Realtek - RTL8100C
Warranty: Lifetime Warranty
Long product name StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card :
The long product name of StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Port PCI 10/100 Mbps Ethernet Network Adapter Card
More>>>
StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card:
The official description of StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add a 10/100Mbps Ethernet port to a desktop computer through a PCI slot
This 1 Port PCI Fast Ethernet Network Adapter Card offers a reliable, cost-effective Ethernet network connection. Delivering a simple connection to 10/100Mbps Ethernet networks, the NIC features auto-negotiation that senses speed and duplex capabilities of connected devices and full duplex support for data transfer rates up to 200Mbps.
A versatile network interface solution, the NIC is supported by all popular operating systems including Windows, Linux, Mac OS and Novell platforms, and is backed by StarTech.com''s Lifetime Warranty.
The StarTech.com Advantage
- Cost effective and simple Ethernet networking for a desktop computer systems
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card:
This short summary of the StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card, Internal, Wired, PCI, Ethernet, 200 Mbit/s

Long summary description StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card:
This is an auto-generated long summary of StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card based on the first three specs of the first five spec groups.

StarTech.com 1 Port PCI 10/100 Mbps Ethernet Network Adapter Card. Internal. Connectivity technology: Wired, Host interface: PCI, Interface: Ethernet. Maximum data transfer rate: 200 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
200 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Full duplex
Yes
Design
Component for *
PC
Internal *
Yes
Chipset
Realtek - RTL8100C
LED indicators
Activity, LAN, Link
Certification
CE, REACH
Power
Power consumption (typical)
1.5 W
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows NT, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS X 10.0 Cheetah
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
32 mm
Depth
120 mm
Height
120 mm
Weight
40 g
Packaging data
Quantity
1
Drivers included
Yes
Low-profile bracket
Yes
Package width
170 mm
Package depth
143 mm
Package height
29 mm
Package weight
133 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Compliance industry standards
IEEE 802.3/802.3u
I/O ports
1 x RJ45
Ports quantity
1
Brand Image Product code Product Stock Price from
StarTech.com Compact Black USB 2.0 to 10/100 Mbps Ethernet Network Adapter StarTech.com Compact Black USB 2.0 to 10/100 Mbps Ethernet Network Adapter
(show image)
USB2106S Compact Black USB 2.0 to 10/100 Mbps Ethernet Network Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
Danmark 1 distributor(s)