location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexDesk 630
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEFDESK630
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White :
The long product name of BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FlexDesk 630
More>>>
BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White:
The official description of BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Multifunctional: document holder and writing slope
- Creates an in-line workstation: document holder is placed between screen and keyboard, that prevents undue head and neck movements
- Height adjustable (120 - 185 mm): good alignment to the screen
- Improves efficiency and comfort: working simultaneously with documents and computer
- Space under front side: 55 mm
- Material: Clear and white Acrylic

Short summary description BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White:
This short summary of the BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen FlexDesk 630, Acrylic, Transparent, White, 485 mm, 370 mm, 120 mm, 2.45 kg

Long summary description BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White:
This is an auto-generated long summary of BakkerElkhuizen FlexDesk 630 document holder Acrylic Transparent, White based on the first three specs of the first five spec groups.

BakkerElkhuizen FlexDesk 630. Material: Acrylic, Product colour: Transparent, White. Width: 485 mm, Depth: 370 mm, Height: 120 mm

Features
Material
Acrylic
Product colour
Transparent, White
Weight & dimensions
Width
485 mm
Depth
370 mm
Height
120 mm
Weight
2.45 kg
Brand Image Product code Product Stock Price from
BakkerElkhuizen FlexDesk 640 document holder Transparent BakkerElkhuizen FlexDesk 640 document holder Transparent
(show image)
BNEFDESK640A FlexDesk 640 0.00
(excl. VAT)
0 (incl. VAT)