Epson logo

Epson AcuLaser C4200DNPC6 + 256MB -TDR EDITION

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87811
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser C4200DNPC6 + 256MB -TDR EDITION:

AcuLaser C4200DN

Epson AcuLaser C4200DNPC6 + 256MB -TDR EDITION:

The Epson AcuLaser C4200 Series provides demanding workgroups with fast, professional results in both colour and mono. And with economical running costs, you can add vibrant colour to your documents, whenever you want.

Speed and quality

With a first page out time of 10.2 seconds and print speeds of 35ppm in mono and 25ppm in colour, the Epson AcuLaser C4200 Series won't keep you waiting. The powerful combination of Epson AcuBrite toner and Epson AcuLaser Colour ASIC technology, give you the very best quality results for all your text and images.

Simple integration

The Epson AcuLaser C4200 Series works with all common operating systems and integrates easily with your network and applications.

Flexible and efficient

The Epson AcuLaser C4200 Series prints on a wide range of media and has a large paper capacity, from up to 5 trays. It also provides duplex printing as standard.

Easy to use and maintain

The Epson AcuLaser C4200 Series is easy to maintain, with reliable and long-lasting consumables. It also has a large graphic LCD control panel that gives you all the information you need to get the best from your printer

Short summary description Epson AcuLaser C4200DNPC6 + 256MB -TDR EDITION:

Epson AcuLaser C4200DNPC6 + 256MB -TDR EDITION, Laser, Colour, 1200 x 1200 DPI, A4, 35 ppm

Long summary description Epson AcuLaser C4200DNPC6 + 256MB -TDR EDITION:

Epson AcuLaser C4200DNPC6 + 256MB -TDR EDITION. Print technology: Laser, Colour. Maximum duty cycle: 90000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm. Display: LCD

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.