location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks P2000 disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P2000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW592A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:38:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name HPE StorageWorks P2000 disk array :
The long product name of HPE StorageWorks P2000 disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

P2000 G3 SAS MSA Array System Controller
More>>>
Short summary description HPE StorageWorks P2000 disk array:
This short summary of the HPE StorageWorks P2000 disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks P2000, Serial ATA, 2.04 kg

Long summary description HPE StorageWorks P2000 disk array:
This is an auto-generated long summary of HPE StorageWorks P2000 disk array based on the first three specs of the first five spec groups.

HPE StorageWorks P2000. Storage drive interface: Serial ATA. Weight: 2.04 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-09-12 03:03:08
Uk has collected 1 expert review for HPE StorageWorks P2000 disk array and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
itpro.co.uk
Updated:
2013-09-12 03:03:08
The HP StorageWorks P2000 G3Network storage arrays touted as being affordable for SMBs usually have limited expansion potential. In contrast, HP's new StorageWorks P2000 G2 arrays are designed so you can start small to keep costs down and grow...
Bottom line The StorageWorks P2000 G3 is a great choice for SMBs looking for a flexible network storage solution that won’t break the bank. HP offers an excellent range of controller choices, expansion potential is very high and the price includes snapshots and vo...
100%
Brand Image Product code Product Stock Price from
HPE

HPE P2000 DC-power SFF Chassis disk array Rack (2U)
(show image)
AP841A#0D1 P2000 DC-power SFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840AR#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE P2000 DC-power LFF Chassis disk array Rack (2U)
(show image)
AP840A#0D1 P2000 DC-power LFF Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP MSA 2040 SAN Controller disk array HP MSA 2040 SAN Controller disk array
(show image)
C8R09A MSA 2040 SAN Controller 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array HP P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array
(show image)
QW952B P2000 G3 iSCSI MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 SAS MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array HP P2000 G3 SAS MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle disk array
(show image)
QW951B P2000 G3 SAS MSA DC w/12 300GB SAS 10K SFF HDD 3.6TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 iSCSI MSA DC w/12 600GB 6G SAS 10K SFF HDD 7.2TB Bundle disk array HP P2000 G3 iSCSI MSA DC w/12 600GB 6G SAS 10K SFF HDD 7.2TB Bundle disk array
(show image)
BV920B P2000 G3 iSCSI MSA DC w/12 600GB 6G SAS 10K SFF HDD 7.2TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 iSCSI MSA DC w/12 300GB 6G SAS 10K SFF HDD 3.6TB Bundle disk array HP P2000 G3 iSCSI MSA DC w/12 300GB 6G SAS 10K SFF HDD 3.6TB Bundle disk array
(show image)
BV919B P2000 G3 iSCSI MSA DC w/12 300GB 6G SAS 10K SFF HDD 3.6TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 SAS MSA DC w/12 600GB 6G SAS 10K SFF HDD 7.2TB Bundle disk array HP P2000 G3 SAS MSA DC w/12 600GB 6G SAS 10K SFF HDD 7.2TB Bundle disk array
(show image)
BV918B P2000 G3 SAS MSA DC w/12 600GB 6G SAS 10K SFF HDD 7.2TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)
HP P2000 G3 FC MSA DC w/12 600GB 6G SAS 10K SFF HDD 7.2TB Bundle disk array HP P2000 G3 FC MSA DC w/12 600GB 6G SAS 10K SFF HDD 7.2TB Bundle disk array
(show image)
BV914B P2000 G3 FC MSA DC w/12 600GB 6G SAS 10K SFF HDD 7.2TB Bundle 0.00
(excl. VAT)
0 (incl. VAT)