location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Link 180

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Link 180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
180-09 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991012569 show
Category:
Equipment that allows you to connect two or more different locations via telephone lines
Telephone Switching Equipment Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2023 10:14:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Link 180
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Manual switch for desk phones and softphones
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 180-09
Long product name Jabra Link 180 :
The long product name of Jabra Link 180. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Link 180
More>>>
Jabra Link 180:
The official description of Jabra Link 180 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra Link™ 180 provides a smooth and cost-effective migration path from traditional telephony to Unified Communications. If you already have a deployment of headsets, there is no need to buy new ones. The switch enables you to answer calls from deskphones and softphone clients using the same Jabra QD (Quick Disconnect) headset. Jabra Link™ 180 is compatible with any corded Jabra QD headset and all leading brands of softphones.

Manual switch for deskphones and softphones

Short summary description Jabra Link 180:
This short summary of the Jabra Link 180 data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Link 180, Black, Jabra Link 180, 93 mm, 68 mm, 141 mm, 250 g

Long summary description Jabra Link 180:
This is an auto-generated long summary of Jabra Link 180 based on the first three specs of the first five spec groups.

Jabra Link 180. Product colour: Black, Compatible products: Jabra Link 180. Package width: 93 mm, Package depth: 68 mm, Package height: 141 mm. Country of origin: China, Products per master (outer) case: 64 pc(s), Master (outer) case gross weight: 17.5 kg

Protect your headset investment

Jabra Link 180 is compatible with any corded Jabra QD headset and all leading brands of softphones. As a result, users can continue to leverage the benefits of a professional Jabra headset, including superior sound, noise-cancelling microphone and all-day wearing comfort.

One headset for your deskphone and softphone

The Jabra Link 180 switch enables you to answer calls from deskphones and softphone using the same Jabra QD (Quick Disconnect) headset. This makes Jabra Link 180 ideal for offices and contact centres, which are in transition to Unified Communications, or use a combination of desk and softphones to maximise operational efficiency.

Features
Product colour
Black
Compatible products
Jabra Link 180
Packaging data
Package width
93 mm
Package depth
68 mm
Package height
141 mm
Package weight
250 g
Logistics data
Country of origin
China
Products per master (outer) case
64 pc(s)
Master (outer) case gross weight
17.5 kg
Master (outer) case length
288 mm
Master (outer) case width
379 mm
Master (outer) case height
576 mm
Harmonized System (HS) code
85177900
Brand Image Product code Product Stock Price from
Jabra LINK 14201-20 Jabra LINK 14201-20
(show image)
14201-20 Jabra LINK 14201-20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)