location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PictureMate 280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C661003
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:29:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI :
The long product name of Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PictureMate 280
More>>>
Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI:
The official description of Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PictureMate 280 is the perfect solution for managing digital photos at home - it prints and edits your photos and even stores them on a CD. The complete portable photo solution, anyone can enjoy printing 10x15cm photos even with art clips or digital frames.

Key Features and Benefits

- Only 20p a Photo With Epson Picturepack.
- Preview your photos on a 2.5" LCD viewer.
- Exclusive Epson Photographic Ink system.
- 4 Colour for Lab quality photo prints.
- Borderless photos up to 10x15 photo size.
- Built-in DVD-ROM/CD-RW/CD-R Drive.
- Print Photos direct from Memory cards and Pictbridge.

Short summary description Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI:
This short summary of the Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PictureMate 280, Colour, 5760 x 1440 DPI, 20 ppm, LCD

Long summary description Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI:
This is an auto-generated long summary of Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson PictureMate 280. Colour. Maximum resolution: 5760 x 1440 DPI, Print speed (black, normal quality, A4/US Letter): 20 ppm. Display: LCD

Features
Colour *
Yes
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Paper handling
Maximum print size
100 x 150 mm
Ports & interfaces
PictBridge
Yes
Direct printing
Yes
Network
Bluetooth
No
Design
Market positioning *
Home & office
Display
LCD
Display diagonal
6.35 cm (2.5")
Weight & dimensions
Width
215 mm
Depth
152 mm
Height
180 mm
Weight
3.1 kg
Other features
Dimensions (WxDxH)
215 x 152 x 180 mm
Print technology
Inkjet
Interface
USB
Media types supported
DVD-ROM / CD-RW / CD-R
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:54:31
Uk has collected 12 expert reviews for Epson PictureMate 280 inkjet printer Colour 5760 x 1440 DPI and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
macworld.co.uk
Updated:
2017-03-01 09:54:31
The Epson PictureMate 280 is a giant compared to the other printers on test and, weighing a hefty 3kg, the least portable. Its bulk conceals some useful features and some great technology, such as an included CD drive that lets you read discs and writ...
Good Superb, true-to-life colour reproduction, flattering skin tones, waterproof prints, incorporated CD drive...
Bad The biggest, heaviest and most expensive printer on test, blacks are too black meaning that shadow detail is lost...
80%
itreviews.com
Updated:
2017-03-01 09:54:31
good quality portable inkjet photo printer: The current drift in printer technology is towards enabling the maximum amount of digital images to be printed without the aid of a PC connection, especially with the portable models that are designed to be take...
0%
pcadvisor.co.uk
Updated:
2017-03-01 09:54:31
By adding onscreen editing and storage capabilities to its PictureMate PM280 photo printer, Epson is trying to take the computer out of the equation. It isnt the first manufacturer to do this: Lexmark had a go with the P450, which, like the PM280, h...
Bottom line The inclusion of a CD writer pushes up the price, so if youre comfortable using a computer, you might be better off with one of Epson’s cheaper PictureMates. But for those who dont own (or wont use) a PC, it really does cut out the middle man, prov...
90%
photographyblog.com
Updated:
2017-03-01 09:54:31
The Epson PictureMate 280 is a compact inkjet photo printer which can deliver a borderless 10x15cm / 6x4inch print in a claimed time of just 42 seconds. The PictureMate 280 uses a single 4-colour (Black, Cyan, Magenta, Yellow) ink cartridge. Print re...
Bottom line Epson PictureMate 280 Review Review Date: December 19th 2006 Leave a comment about this Review Introduction The Epson PictureMate 280 is a compact inkjet photo printer which can deliver a borderless 10x15cm / 6x4inch print in a claimed time of just 42...
70%
productsifter.com
Updated:
2017-03-01 09:54:31
Forget about learning to use a computer in order to print out your digital shots. With Epsons PictureMate PM 280 you can browse, edit, enhance, print and store your photos without going near a PC or Mac. (Compare Prices)...
0%
macworld.com
Updated:
2017-03-01 09:54:31
SummaryPros: Built-in CD burner; fast photo printing speeds; good-looking prints. Cons: No prints larger than 4-by-6 inches; paper jams; industrial design. Price as rated: $300 Best Current Price: $299.99 (via ProductFinder) Company: Epson, www.epson.com...
Good Built-in CD burner; fast photo printing speeds; good-looking prints.
Bad No prints larger than 4-by-6 inches; paper jams; industrial design.
Bottom line Epson’s PictureMate Flash PM 280 isn’t perfect. Its print sizes are limited, there were a few paper jams, and the new industrial design leaves some people cold. But, what it does do, it does very well—which is print the best lookin...
80%
trustedreviews.com
Updated:
2017-03-01 09:54:31
Photo printers, or as Epson chooses to call them, portable photo labs, are popular accessory for the home-based digital photographer. Epson's new pair of printers, the PictureMate 240 and PictureMate 280 are similar machines, but the more expensive 280 mo...
90%
pcmag.com
Updated:
2017-03-01 09:54:31
The Epson PictureMate Flash ($300 street) is Epsons new top-of-the-PictureMate-line photo printer. Its also the most complete personal photo lab available to date for printing 4- by 6-inch photos. Not only does it produce true photo-quality prints...
Good Top quality 4- by 6-inch output. Fast. Built-in combination CD-RW burner and DVD reader.
Bad Relatively big and heavy.
Bottom line The Epson PictureMate Flash not only churns out great-looking prints at fast speeds; it also can burn your photos to a CD and print an index sheet to go with it...
90%
Country Distributor
United Kingdom 1 distributor(s)