HPE logo

HPE ProLiant 584087-421 server Rack (4U) Intel® Xeon® 7000 Sequence E7530 1.87 GHz 16 GB DDR3-SDRAM 1200 W

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33805
Info modified on:
19 Jul 2024, 20:09:23
Warranty:
3 Years
Long product name HPE ProLiant 584087-421 server Rack (4U) Intel® Xeon® 7000 Sequence E7530 1.87 GHz 16 GB DDR3-SDRAM 1200 W:

2xIntel Xeon E7530 (1.86GHz, 12Mb L3), 16Gb RAM, DVD-ROM, ATI ES1000, 4xLAN, VGA, 2x1200W, 4U

Short summary description HPE ProLiant 584087-421 server Rack (4U) Intel® Xeon® 7000 Sequence E7530 1.87 GHz 16 GB DDR3-SDRAM 1200 W:

HPE ProLiant 584087-421, 1.87 GHz, E7530, 16 GB, DDR3-SDRAM, 1200 W, Rack (4U)

Long summary description HPE ProLiant 584087-421 server Rack (4U) Intel® Xeon® 7000 Sequence E7530 1.87 GHz 16 GB DDR3-SDRAM 1200 W:

HPE ProLiant 584087-421. Processor family: Intel® Xeon® 7000 Sequence, Processor frequency: 1.87 GHz, Processor model: E7530. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 4 GB. Ethernet LAN. Optical drive type: DVD-ROM. Power supply: 1200 W, Redundant power supply (RPS) support. Chassis type: Rack (4U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.