location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView 1500 KVM switch White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 1500 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV1500-201
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:32:18
The date of the most recent change of this product data-sheet in Icecat.
standard (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Vertiv AutoView 1500 KVM switch White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Number of computers controlled: 8
  • - Keyboard port type: PS/2 Mouse port type: PS/2
  • - 1600 x 1280 pixels
Long product name Vertiv AutoView 1500 KVM switch White :
The long product name of Vertiv AutoView 1500 KVM switch White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AutoView 1500 KVM Switch, 8-port, 2 local user, PS/2, USB, Sun, Serial support
More>>>
Vertiv AutoView 1500 KVM switch White:
The official description of Vertiv AutoView 1500 KVM switch White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Avocent® AutoView 1500, 8-port, 2 local users KVM switch provides connectivity to PS/2, USB, Sun servers and serial devices for small and midsize data centres. Includes on-screen display, so you can easily configure your system and quickly select servers. Also features flexible cabling options, giving you a choice of integrated access cables or server interface modules that let you customise cable lengths. Automatically assigns and retains unique server names for each attached server, which simplifies your installation and makes re-configurations easy.

- Integrated Cabling. Offers PS/2 or USB keyboard, video and mouse connectivity in one slim CAT 5 cable
- Advanced Cable Management:Smart chip interface automatically assigns and retains unique server names for each attached server
- Connectivity:Server interface modules support all major server platforms and VT100 serial-based devices
- On Screen Display provides easy configuration and server selection
- BIOS-level access ensures connection to the attached servers regardless of the health or type of operating system
- Flash-upgrades firmware for fast and easy updates
- Keep Alive power safeguard allows attached servers to continue network functions in the event of power failure to the AutoView switch

SUPPORTED HARDWARE
- Computers IBM PC/AT, PC and 100% compatibles
- Monitors XGA, XGA-II with adapter, 1600 x 1280 @ 75 Hz resolution
- Peripherals PC keyboard, PC mouse, Microsoft Explorer mouse, Microsoft IntelliMouse family, IBM Scrollpoint, Logitech Mouseman Wheel, Logitech Trackman Marble Wheel, Logitech Marble FX and Kensington 4-button mouse

Short summary description Vertiv AutoView 1500 KVM switch White:
This short summary of the Vertiv AutoView 1500 KVM switch White data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv AutoView 1500 KVM Switch, 1600 x 1280 pixels, White

Long summary description Vertiv AutoView 1500 KVM switch White:
This is an auto-generated long summary of Vertiv AutoView 1500 KVM switch White based on the first three specs of the first five spec groups.

Vertiv AutoView 1500 KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1600 x 1280 pixels, Video bandwidth: 75 Hz. Product colour: White. Weight: 3.6 kg. Dimensions (WxDxH): 431.8 x 279.4 x 44.5 mm, Compatibility: Microsoft IntelliMouse, Microsoft Explorer, IBM Scrollpoint, Logitech Mouseman, Logitech Trackman,..., Compliance industry standards: UL FCC Class A, cUL, ICES Class A, CE, N, GS, IRAM, GOST, VCCI, Class A, MIC Class A, C-Tick

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
PS/2
Mouse port type *
PS/2
Performance
Maximum resolution *
1600 x 1280 pixels
Video bandwidth
75 Hz
Design
Product colour *
White
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
3.6 kg
Other features
I/O ports
4x PS/2 8x RJ45 2x VGA
Dimensions (WxDxH)
431.8 x 279.4 x 44.5 mm
Compatibility
Microsoft IntelliMouse, Microsoft Explorer, IBM Scrollpoint, Logitech Mouseman, Logitech Trackman, Logitech Marble FX, Kensington
Compliance industry standards
UL FCC Class A, cUL, ICES Class A, CE, N, GS, IRAM, GOST, VCCI, Class A, MIC Class A, C-Tick
Ports quantity
8
Brand Image Product code Product Stock Price from
Vertiv AutoView 1400 KVM switch White Vertiv AutoView 1400 KVM switch White
(show image)
AV1400-202 AutoView 1400 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Kit - For 2 PC's w/Cables Sets KVM switch
(show image)
KV-005 Network KVM Switch Kit - For 2 PC's w/Cables Sets 0.00
(excl. VAT)
0 (incl. VAT)
Sitecom

Sitecom Network Kit - For 4 PC's w/Cables Sets KVM switch
(show image)
KV-006 Network KVM Switch Kit - For 4 PC's w/Cables Sets 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AUTOVIEW 200 KVM switch Vertiv AUTOVIEW 200 KVM switch
(show image)
AV200-8A-EU AUTOVIEW 200 KVM SWITCH 0.00
(excl. VAT)
0 (incl. VAT)
APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black
(show image)
AP5202 16 Port Multi-Platform Analog KVM 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)