location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS Sealed Lead Acid (VRLA) 48 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX48RMBP2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304268611 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 386164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:33:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS Sealed Lead Acid (VRLA) 48 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Sealed Lead Acid (VRLA)
  • - 48 V
  • - 2 pc(s)
Warranty: 2 years
Long product name APC Smart-UPS Sealed Lead Acid (VRLA) 48 V :
The long product name of APC Smart-UPS Sealed Lead Acid (VRLA) 48 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS X-Series 48V External Battery Pack Rack/Tower
More>>>
APC Smart-UPS Sealed Lead Acid (VRLA) 48 V:
The official description of APC Smart-UPS Sealed Lead Acid (VRLA) 48 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hot-swappable batteries
Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Intelligent battery management
Maximizes battery performance, life, and reliability through intelligent, precision charging.

Rack/Tower convertible
Protects the initial investment in the UPS when migrating from tower to rack-mount environment.

Short summary description APC Smart-UPS Sealed Lead Acid (VRLA) 48 V:
This short summary of the APC Smart-UPS Sealed Lead Acid (VRLA) 48 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS, Sealed Lead Acid (VRLA), 48 V, 2 pc(s), Black, 5 year(s), REACH, PEP, EOLI

Long summary description APC Smart-UPS Sealed Lead Acid (VRLA) 48 V:
This is an auto-generated long summary of APC Smart-UPS Sealed Lead Acid (VRLA) 48 V based on the first three specs of the first five spec groups.

APC Smart-UPS. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V, Number of batteries included: 2 pc(s). Weight: 28.6 kg, Width: 432 mm, Height: 89 mm. Package width: 589 mm, Package height: 246 mm, Package depth: 620 mm

Features
Product colour
Black
Battery technology *
Sealed Lead Acid (VRLA)
Battery voltage *
48 V
Number of batteries included *
2 pc(s)
Battery life
5 year(s)
Hot-swap battery
Yes
Certification
REACH, PEP, EOLI
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
28.6 kg
Width
432 mm
Height
89 mm
Depth
490 mm
Packaging data
Package width
589 mm
Package height
246 mm
Package depth
620 mm
Package weight
35.5 kg
Logistics data
Harmonized System (HS) code
85044095
Brand Image Product code Product Stock Price from
APC APCRBC115 UPS battery Sealed Lead Acid (VRLA) 48 V APC APCRBC115 UPS battery Sealed Lead Acid (VRLA) 48 V
(show image)
APCRBC115 APCRBC115 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
New Zealand 1 distributor(s)