HPE logo

HPE 32A Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168210
Info modified on:
10 Aug 2024, 09:42:03
Warranty:
Service & support options: HP Care Pack Services include HP branded hardware options qualified for the server, purchased at the same time or afterwards, internal to the enclosure, as well as 22
Long product name HPE 32A Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue:

HP 32A Intl Core Only Intelligent Modular Power Distribution Unit

Short summary description HPE 32A Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue:

HPE 32A Intl Core Only Intelligent Modular PDU, Modular, Black, Blue, 6 AC outlet(s), C19 coupler, (Single) IEC60309 332P6, 220-240 V

Long summary description HPE 32A Intl Core Only Intelligent Modular PDU power distribution unit (PDU) 6 AC outlet(s) Black, Blue:

HPE 32A Intl Core Only Intelligent Modular PDU. PDU types: Modular, Product colour: Black, Blue. AC outlets quantity: 6 AC outlet(s), AC outlet types: C19 coupler, Input connection type: (Single) IEC60309 332P6. Nominal input voltage: 220-240 V, Maximum current: 32 A, AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 546.1 x 311.2 x 381 mm, Weight: 10.1 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.