location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IFROGZ iPod Touch 2G & 3G Luxe Lean Blue Polycarbonate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IFROGZ Check ‘IFROGZ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod Touch 2G & 3G Luxe Lean
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TOUCH2G-LL-BLU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IFROGZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2021
Product end of life date
Long product name IFROGZ iPod Touch 2G & 3G Luxe Lean Blue Polycarbonate :
The long product name of IFROGZ iPod Touch 2G & 3G Luxe Lean Blue Polycarbonate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPod Touch 2G & 3G Luxe Lean, blue
More>>>
IFROGZ iPod Touch 2G & 3G Luxe Lean Blue Polycarbonate:
The official description of IFROGZ iPod Touch 2G & 3G Luxe Lean Blue Polycarbonate as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You don't have to wear skinny jeans or be on a ridiculously restricted diet to have a lean look! The Luxe Lean hard-shell, snap-on case will give your iPhone™ an unbelievably sleek exterior (not posterior), without a single trip to the gym! The stunning metallic façade, velvety feel, and lithe frame allow access to all buttons, ports, and sensors.
- Fashioned from polycarbonate;
- Impact protection;
- Allows access to all ports, sensors, and inputs.

Short summary description IFROGZ iPod Touch 2G & 3G Luxe Lean Blue Polycarbonate:
This short summary of the IFROGZ iPod Touch 2G & 3G Luxe Lean Blue Polycarbonate data-sheet is auto-generated and uses the product title and the first six key specs.

IFROGZ iPod Touch 2G & 3G Luxe Lean, Blue, iPod Touch 2G & 3G, Polycarbonate, 54 g, 99.06 x 19.05 x 175.26 mm, 0.0540 kg (0.119 lbs)

Long summary description IFROGZ iPod Touch 2G & 3G Luxe Lean Blue Polycarbonate:
This is an auto-generated long summary of IFROGZ iPod Touch 2G & 3G Luxe Lean Blue Polycarbonate based on the first three specs of the first five spec groups.

IFROGZ iPod Touch 2G & 3G Luxe Lean. Product colour: Blue, Compatibility: iPod Touch 2G & 3G, Material: Polycarbonate. Weight: 54 g. Dimensions (WxDxH): 99.06 x 19.05 x 175.26 mm, Weight (imperial): 0.0540 kg (0.119 lbs)

Features
Product colour *
Blue
Compatibility *
iPod Touch 2G & 3G
Material *
Polycarbonate
Weight & dimensions
Weight
54 g
Other features
Dimensions (WxDxH)
99.06 x 19.05 x 175.26 mm
Weight (imperial)
0.0540 kg (0.119 lbs)