location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Power & Sync Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Power & Sync Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39252EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252291279
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74179
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Power & Sync Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.05 m
  • - USB A Male
  • - Apple 30-pin Male
  • - Black
Warranty: 2 years
Long product name Kensington Power & Sync Cable :
The long product name of Kensington Power & Sync Cable. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stand & Sync & charge
More>>>
Kensington Power & Sync Cable:
The official description of Kensington Power & Sync Cable as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always looking for your iPod cable to recharge your iPad, iPhone or iPod? Make it easy for yourself with the Kensington Power and Sync Cable you'll have a second cable to keep in your desk or in your notebook case. iPad, iPhone and iPod compatible.

- Compatible with iPad, iPhone and any iPod with dock connector (Excluding 3rd generation iPod)
- Charge and sync your iPad, iPhone or iPod from your laptop or desktop computer
- 3.3-ft USB to 30-pin connector cable

Short summary description Kensington Power & Sync Cable:
This short summary of the Kensington Power & Sync Cable data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Power & Sync Cable, Black, USB A, Apple 30-pin, 1.05 m, Male, Male

Long summary description Kensington Power & Sync Cable:
This is an auto-generated long summary of Kensington Power & Sync Cable based on the first three specs of the first five spec groups.

Kensington Power & Sync Cable. Product colour: Black, Connector 1: USB A, Connector 2: Apple 30-pin. Package width: 108 mm, Package depth: 32 mm, Package height: 175 mm

Features
Product colour *
Black
Cable length
1.05 m
Connector 1 *
USB A
Connector 2 *
Apple 30-pin
Connector 1 gender
Male
Connector 2 gender
Male
Features
Connector gender
Male/Male
Compatibility
iPad iPod iPhone 3G/3GS/4
Packaging data
Package width
108 mm
Package depth
32 mm
Package height
175 mm
Package weight
30 g
Country Distributor
United Kingdom 1 distributor(s)