location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI B411DN 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B411DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01282301 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI B411DN 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 33 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 251 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB Built-in processor 330 MHz
Warranty: 3 years
Long product name OKI B411DN 2400 x 600 DPI A4 :
The long product name of OKI B411DN 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B411DN, A4, Mono, Laser, 33 ppm, 2400 x 600 dpi, USB 2.0, IEEE1284, 10/100BaseTX Ethernet
More>>>
Short summary description OKI B411DN 2400 x 600 DPI A4:
This short summary of the OKI B411DN 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI B411DN, Laser, 2400 x 600 DPI, A4, 33 ppm, Duplex printing, Network ready

Long summary description OKI B411DN 2400 x 600 DPI A4:
This is an auto-generated long summary of OKI B411DN 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

OKI B411DN. Print technology: Laser. Maximum duty cycle: 60000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm, Duplex printing. Display: LCD. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-08-24 02:30:13
Uk has collected 8 expert reviews for OKI B411DN 2400 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-24 02:30:13
Oki's B411dn is a network printer with automatic duplexing and - unusually - a parallel port. It prints at a reasonably swift speed of 33 pages per minute (ppm). Like other Oki printers it uses LEDs to create the page image, rather than a laser and mir...
Bottom line The B411dn is swift and its print quality is above average. Running costs are also above average though...
60%
pcmag.com
Updated:
2011-08-24 02:30:13
The OKI B411dn ($250 street) is in the same series of monochrome laser-class (LED) printers that produced the Editors' Choice OKI B431dn ($349.99 direct, 4 stars). With the lower price tag you get a slightly reduced print speed, lesser paper capacity...
Good Fast. Fairly small. Built-in duplexer. Ethernet.
Bad Slightly subpar text quality.
Bottom line The OKI B411dn is a fairly fast, monochrome laser-class (LED) printer equally at home as a personal printer in an office or as a shared printer for a small office or workgroup Buy it now...
70%
computershopper.com
Updated:
2011-08-24 02:30:13
The $249 Okidata B411DN isn’t the prettiest printer around, but it definitely fits the three golden words of smart bargain shoppers: cheap, fast, and good. This monochrome LED printer's blocky shape and uninspired design houses a 25-pound wor...
Good Speedy printing, heavy duty cycle, very low consumables cost...
Bad Bewildering and inaccurate setup booklet, flimsy flip-down trays...
Bottom line Low up-front and consumables cost plus high-quality, rapid output makes this printer perfect for small to midsized offices needing network connectivity...
88%
crn.com
Updated:
2015-06-25 07:56:07
We're thinking of laser-quality printing for less than $200, and with duplex, no less. The last major retail milestone of this caliber that comes to mind was terabyte hard drives for $99. That’s the story of the B411, the latest LED printer from OKI Da...
0%