Capcom logo

Capcom MotoGP 08

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32199
Info modified on:
19 Aug 2024, 21:49:09
Bullet Points Capcom MotoGP 08:
  • - - Marks the debut of the series on both the PlayStation 3 and Nintendo Wii
  • - - All new Indianapolis track in the US
  • - - Spectacle of night racing at the Qatar circuit.
  • - - Online play for PlayStation 3, Xbox 360 and PC owners
  • - - Wii version offers a unique `bike handlebar` action through the innovative Wii remote, letting you lean around corners at high speeds.
Long product name Capcom MotoGP 08:

MotoGP 08

Short summary description Capcom MotoGP 08:

Capcom MotoGP 08, Wii, E (Everyone), Physical media

Long summary description Capcom MotoGP 08:

Capcom MotoGP 08. Game edition: Standard, Platform: Wii, ESRB rating: E (Everyone), PEGI rating: 3, Developer: Capcom, Release date (DD/MM/YYYY): 24-10-2008, Distribution type: Physical media

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.