location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP180
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1448B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141923
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:10:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 13.7 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - 6.5 kg
Long product name Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm :
The long product name of Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP180 Multifunction, Inkjet, 22ppm, 17ppm, 4800x1200dpi
More>>>
Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
The official description of Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An affordable Photo All-in-One to print, copy or scan in colour. Print photos without switching on your PC, direct from PictBridge cameras or via memory cards using the easy-to-use Photo Index Sheets.

- Photo lab quality: Max. 4800x1200dpi
- Print a 10x15cm borderless photo in approx. 52 seconds
- Direct photo printing from PictBridge cameras
- Photo Index Sheet for printing from memory cards
- 1200x2400dpi scanner
- ChromaLife100 for long-lasting photos

Compact and stylish direct photo printing All-in-One

High quality photo prints

Print superb photos with a 4800x1200dpi print resolution, thanks to Canon's FINE Cartridges which deliver ink droplets as small as 2pl. Get photo printing perfection, with vibrant colours and sharp details for all your prints.

High speed photo printing and copying

Print a photo lab quality 10x15cm borderless photo in approximately 52 seconds in Standard mode. Enjoy rapid borderless photo printing and copying on formats ranging from a small credit card size right up to A4.

The PIXMA MP180 can be used as a standalone copier, delivering up to 22 copies per minute in mono and up to 17 copies per minute in colour. Dual Colour Gamut Processing Technology ensures faithful reproduction when copying your photos.

Camera and card direct photo printing

Print photos directly from all PictBridge compatible cameras and camcorders. Or use the memory card slot for direct photo printing from memory cards. Select photos and print formats using the control panel - even with your PC switched off.

Photo Index Sheet for added ease

Print out a Photo Index Sheet showing thumbnail images of all your photos on a memory card. Mark the images, print size and number of copies you want using a pen. Scan the sheet in and the PIXMA MP180 then prints them out automatically.

High quality scanning

The built-in scanner has a 1200x2400dpi resolution for crisp and clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.

Long-lasting prints

Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using genuine Canon FINE Cartridges and genuine Canon photo papers, the system provides you with long-lasting, beautiful photo prints.

Easy-to-use software

Get the most out of your Photo All-in-One with easy-to-use software such as Easy-PhotoPrint and Easy-WebPrint. MP Navigator software provides a user-friendly interface linking all PIXMA functions to your PC. The PIXMA MP180 is Windows and Mac OS X compatible.

Short summary description Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
This short summary of the Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP180, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
This is an auto-generated long summary of Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP180. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13.7 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
DVD/CD printing
No
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Performance
Compatible memory cards
Microdrive
Mac compatibility
Yes
Minimum system requirements
Display 1024x768, CD-ROM
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
13 W
Power consumption (standby)
2 W
Power consumption (off)
0.7 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Pentium II/Power PC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
6.5 kg
Packaging content
Bundled software
MP Navigator, Easy-WebPrint (Windows only), Easy-PhotoPrint, ScanSoft OmniPage SE (OCR software), ArcSoft PhotoStudio
Other features
Dimensions (WxDxH)
443 x 381 x 183 mm
Colour printing technology
InkJet 4-ink with 2pl Micro-Nozzles
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 10 x 15cm, 10 x 18cm, 20 x 25cm, Credit Card (54 x 86mm)
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101/SG-201), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Compatible operating systems
Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4/Windows Millennium Edition/Windows 98, 98 Second Edition/ Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:01:38
Uk has collected 9 expert reviews for Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-09-25 22:01:22
The Canon Pixma MP180 has no colour LCD, with only a mono display on which to edit any preferences not covered by dedicated hardware buttons. The Canon Pixma MP180 does at least have a memory card slot along with PictBridge support and caters for any...
Bottom line Although the MP180 is reasonably priced, it suffers from slanted documents and slow output of prints. Zoe Mutter Lowest online price: £N/A...
70%
pcadvisor.co.uk
Updated:
2011-09-25 22:01:26
Potentially a stunning deal for its meagre £56 price tag, the appeal of the Pixma MP180 will depend on whether you want it for graphics or for office work. Strangely, its rather better suited to the office. We say strangely, because the MP180 comes...
Bottom line Office users searching for a bargain should snap this up. The Pixma MP180s text output is excellent for the price, and scan facilities arent bad either. However, if youre after graphics output that takes the breath away, look elsewhere. Robin Morri...
70%
alphr.com
Updated:
2011-09-25 22:01:34
Capable of reproducing good photos, but its slow, expensive to run and has a poor scanner We were impressed with this devices predecessor and were hoping for more of the same great-value and high-quality prints. We werent disappointed in one area a...
50%
pcauthority.com.au
Updated:
2011-11-04 06:57:45
Capable of reproducing good photos, but it?s slow, a bit expensive to run and has a poor scanner.
50%
goodgearguide.com.au
Updated:
2011-11-04 06:57:45
Office users searching for a bargain should snap this up. The Pixma MP180s text output is excellent for the price, and scan facilities arent bad either. However, if youre after graphics output that takes the breath away, look elsewhere.
Good Competitive price, Excellent text performance, Good scan feature...
Bad Struggled to inject vibrancy into graphical prints The Final Word Office users searching for a bargain should snap this up. The PIXMA MP180s text output is excellent for the price, and scan facilities arent bad either. However, if youre after graphi...
Bottom line Office users searching for a bargain should snap this up. The PIXMA MP180s text output is excellent for the price, and scan facilities arent bad either. However, if youre after graphics output that takes the breath away, look elsewhere.
70%
Howstuffworks.com
Updated:
2011-09-25 22:01:17
Take one look at the sleek (but small) Canon Pixma MP180, and its pretty obvious this unit isnt a heavy-duty, high-powered inkjet multifunction device. The Pixma MP180 does not even include a fax function. However, for those who can live without fax...
Good Low price, good photo printing, small unit, memory card slots...
Bad No fax function, no paper tray, sometimes suffers from paper jams, no LCD for previewing photos...
Bottom line Take one look at the sleek (but small) Canon Pixma MP180, and its pretty obvious this unit isnt a heavy-duty, high-powered inkjet multifunction device. The Pixma MP180 does not even include a fax function. However, for those who can live without fax...
60%
Brand Image Product code Product Stock Price from
Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI Canon PIXMA MX395 Inkjet A4 4800 x 1200 DPI
(show image)
6987B008 MX395 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5784B006 MX515 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5783B008 MX435 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi Canon PIXMA MX420 Inkjet A4 4800 x 1200 DPI Wi-Fi
(show image)
4789B010 MX420 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8.7 ppm Wi-Fi Canon PIXMA MX410 Inkjet A4 4800 x 1200 DPI 8.7 ppm Wi-Fi
(show image)
4788B010 MX410 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0577B007 PIXMA MP450 0.00
(excl. VAT)
0 (incl. VAT)
Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm Canon imageCLASS PIXMA MP170 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0576B007 PIXMA MP170 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8.4 ppm Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8.4 ppm
(show image)
3744B009 MP270 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX7600 Inkjet A4 4800 x 1200 DPI 11 ppm Canon PIXMA MX7600 Inkjet A4 4800 x 1200 DPI 11 ppm
(show image)
2437B010 MX7600 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX330 Inkjet A4 4800 x 1200 DPI 7.5 ppm Canon PIXMA MX330 Inkjet A4 4800 x 1200 DPI 7.5 ppm
(show image)
3300B008 MX330 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)