DELL logo

DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115965
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
1 year
Long product name DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm:

1200x1200 dpi, A4, 22ppm, 64MB SDRAM, 360Hz, USB 2.0, 10.6kg, Black

DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm:

Superb speed, performance & reliability
Compact enough to handle challenging space requirements, the Dell 1133 Multifunction Laser Printer allows you to print, copy and scan without having to manage three separate machines.

High print and copy speeds: Spend less time waiting for jobs to finish with print/copy speeds of up to 22 A4-sized pages per minute (actual print/copy speeds will vary with use).

Excellent performance: Enjoy bold, crisp text and sharp images with up to 600x600 dpi, up to 1200x1200 print resolution and up to 4800x4800 dpi enhanced scan resolution.

Fast and future-ready: 64MB of memory (standard) and a 360MHz processor provide ample speed and efficiency to meet your needs well into the future.

Smart long-term value: Dell’s lowest-priced multifunction laser printer, the 1133 provides an affordable solution for growing businesses. And with a low cost per page and 12,000-page (max) monthly duty cycle, the 1133 can deliver value through its entire lifecycle.

Simple to use
With its easy USB 2.0 connectivity, the Dell 1133 Multifunction Laser Printer provides a simple plug-and-play printing, copying and scanning solution that’s easy to set up, use and maintain.

- Intuitive controls: Easily navigate through menus using the 2-line LCD screen and 11-button keypad. An easy-to-reach on/off button is located on top of the printer and a one-touch cancel button adds to the simplified printing experience.
- Large-capacity paper tray: With the standard 250-page covered paper tray, you can spend less time reloading paper and more time focusing on your work.
- High-yield toner options: The Dell 1133 ships with an up to 700-page1 toner cartridge. Get even more toner yield with two replacement options: a standard up to 1,500-page1 toner cartridge, or a high-yield up to 2,500-page1 toner cartridge for longer service between toner changes.
- Easy toner maintenance and purchase: The built-in Dell Toner Management System alerts you when you're low on toner and streamlines the process of ordering replacement cartridges.

Environmentally conscious features
Help protect your bottom line while minimizing waste with environmentally conscious design innovations and Dell’s commitment to recycling.

Convenient recycling: Dell provides pre-paid postage bags with all shipments of toner, allowing for easy recycling. Additionally, our recycling program will take back any Dell printers for free and other manufacturers’ products for a small fee.

Paper-saving capability: A manual duplex (2-sided) printing function helps to reduce paper usage and save on paper costs by allowing you to print on both sides of a sheet of paper.

RoHS-compliant: Per the EU Restriction on certain hazardous substances directive, the Dell 1133 contains less than 0.1% lead by weight.

Power-efficient design: With its Energy Star 1.1 compliance, the Dell 1133 delivers potential energy-saving benefits by helping to reduce power consumption throughout its entire lifecycle.

Outstanding protection and support
Dell offers a wide range of installation, maintenance and service options to help ensure that your 1133 Multifunction Laser Printer continues to meet your needs well into the future.

Short summary description DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm:

DELL 1133, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description DELL 1133 Laser A4 1200 x 1200 DPI 22 ppm:

DELL 1133. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.