location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hotpoint Check ‘Hotpoint’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCM570G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCM570G
Category:
Machines used for drying clothes and sheets.
Tumble Dryers Check ‘Hotpoint’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hotpoint: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20796
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 7 kg Black, Silver
  • - Number of drying programs: 17
  • - Energy efficiency class: C
Long product name Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver :
The long product name of Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TCM570G
More>>>
Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver:
The official description of Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dimension
H (cm) : 85.0
W (cm) : 59.5
D (cm) : 58.4

Performance
Drying system : Condenser
In operation : mechanical
Energy class : C
Capacity (Kg) : 7.0
Number of programmes : 16+1

Main functions
Empty water indicator

Structural characteristics
Body colour : silver
Reverse Tumble Action
Reservoir Capacity (lt) : 5
Removable filter
Door Opening 180° : Left

Short summary description Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver:
This short summary of the Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Hotpoint TCM570G, Freestanding, Front-load, Black, Silver, Left, 7 kg, C

Long summary description Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver:
This is an auto-generated long summary of Hotpoint TCM570G tumble dryer Freestanding Front-load 7 kg C Black, Silver based on the first three specs of the first five spec groups.

Hotpoint TCM570G. Appliance placement: Freestanding, Loading type: Front-load, Product colour: Black, Silver. Rated capacity: 7 kg. Energy efficiency class: C, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
Black, Silver
Door hinge
Left
Performance
Rated capacity *
7 kg
Number of drying programs
17
Power
Energy efficiency class *
C
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
595 mm
Depth *
584 mm
Height
850 mm
Brand Image Product code Product Stock Price from
Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White Hotpoint NT M11 8X3E IT tumble dryer Freestanding Front-load 8 kg A++ White
(show image)
869991583830 NT M11 8X3E IT 0.00
(excl. VAT)
0 (incl. VAT)
Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 9 kg A++ White Hotpoint AQC9 2F7 TM2 1 (EU) tumble dryer Freestanding Front-load 9 kg A++ White
(show image)
AQC9 2F7 TM2 1 (EU) AQC9 2F7 TM2 1 (EU) 0.00
(excl. VAT)
0 (incl. VAT)