location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z400 Base Model Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FX625AV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962087411 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:52:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation Black
  • - Intel® Xeon® 3000 Sequence W3503 2.4 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - DVD-RW
  • - Windows XP Professional
Long product name HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black :
The long product name of HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z400 (FX625AV) - Intel Xeon W3503 (2.4 GHz), 4096MB DDR3, 320GB SATA HDD, 8x USB 2.0, 2x PS/2, Gigabit Ethernet, DVD+/-RW, black
More>>>
HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black:
The official description of HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With its revolutionary new architecture and bold new industrial design, the HP Z400 Workstation helps you accomplish more with every minute of your time and every dollar of your investment.

Featuring genuine Windows for a familiar and intuitive environment
- Work smarter: run more tasks, processes and applications simultaneously with a workstation that brings together and optimizes the latest processors, memory, graphics and storage technologies;
- Updated design: with a smart new chassis, quiet acoustics and optional liquid cooling that makes the system even quieter at heavy loads, the HP Z400 showcases HP innovation—inside and out;
- Designed with the environment in mind: minimize power and cooling costs with ENERGY STAR qualified systems featuring 85% efficient power supplies and an HP-developed energy-saving feature that helps lower energy consumption in off mode;
- Do more every minute: take on bigger challenges with the new Intel QuickPath Interconnect.

Short summary description HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black:
This short summary of the HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z400 Base Model Workstation, 2.4 GHz, Intel® Xeon® 3000 Sequence, W3503, 4 GB, DVD-RW, Windows XP Professional

Long summary description HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black:
This is an auto-generated long summary of HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black based on the first three specs of the first five spec groups.

HP Z400 Base Model Workstation. Processor frequency: 2.4 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3503. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Optical drive type: DVD-RW. Operating system installed: Windows XP Professional. Chassis type: Tower. Product type: Workstation. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 02:14:22
Uk has collected 9 expert reviews for HP Z400 Base Model Workstation Intel® Xeon® 3000 Sequence W3503 4 GB DDR3-SDRAM Windows XP Professional Tower Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
tomshardware.co.uk
Updated:
2013-11-16 02:14:21
We've recently put a lot of effort into designing a custom benchmark suite for testing workstation-class hardware. It's a work in progress, first used to test Intel's Xeon 5600-series CPUs. Today we have some results gleaned from HP's Z400 workstation...
Bottom line Workstations aren't gaming PCs.There, we said it. They aren't. And they need to be held to a different set of standards than gaming PCs. They need to be tested differently. And to that end, HP supplied us with a moderately-priced all-around workstation.Fo...
0%
tomshardware.com
Updated:
2013-11-16 02:14:21
We've recently put a lot of effort into designing a custom benchmark suite for testing workstation-class hardware. It's a work in progress, first...
Bottom line In addition to the workstation-specific benchmarks on previous pages, we also ran the memory benchmark from SiSoftware’s Sandra 2010. We’re definitely going to expand the synthetic tests to better reflect the bank of synthetic tests used on non-worksta...
0%
videomaker.com
Updated:
2013-11-16 02:14:21
At 18% of the market, HP is the current market leader for all PC sales worldwide. Its large market share enables it to have multiple computer lines instead of the typical cookie cutter computer. The HP workstation line is designed with the video edi...
Good Fast, Reliable, 3 year Warranty, Supports many removable media devices, USB/eSATA/Card Reader/BluRay...
Bad MidRange Hard Drives, Pricey...
Bottom line The HP Z400 is a great computer for video editors. Hewlett-Packard Company 3000 Hanover Street Palo Alto, CA 94304...
0%
jordanitservices.co.uk
Updated:
2013-11-16 02:14:21
John Virata The Hewlett-Packard HP Z400 is the company's entry level workstation. While it doesn't have the whiz bang design features of the HP Z800 reviewed in March, it still does not disappoint as the benchmark numbers will surprise you. The fully c...
0%
gcn.com
Updated:
2013-11-16 02:14:22
Many organizations need to be concerned with the environmental impact of their operations, and the Z400 addresses many of those issues. The 475-watt power supply runs at 85 percent efficiency, and the configuration is EnergyStar qualified. We were es...
Good Many expansion slots and Serial ATA ports...
Bad Support bar interferes with some accessibility...
0%
slashgear.com
Updated:
2013-11-16 02:14:22
Earlier this year we covered the launch of HP’s latest Intel Nehalem-based workstations, and soon enough HP had a Z400 test unit for us to try out. The entry-point to the new range, the Z400 misses out on some of the more innovative design features of...
0%
infoworld.com
Updated:
2013-11-16 02:14:22
Last May, InfoWorld presented a comparative roundup of workstations built on the then-new quad-core processors. In that review, I examined an entry-level machine, two midranges, and a high-end system. While impressed by their muscle, I still felt the...
72%