location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 Light-use Black Inkjet Print Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6615NE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4026203520882 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:57:39
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
  • - Standard Yield
  • - 1 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield :
The long product name of HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15 Light-use Black Inkjet Print Cartridge
More>>>
HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield:
The official description of HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP 15 Black Inkjet Print Cartridges feature proprietary HP pigment-based inks to deliver outstanding print-quality on any paper – even on standard plain paper. The cartridges are available in 2 sizes to suit different users and needs.

Short summary description HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield:
This short summary of the HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15 Light-use Black Inkjet Print Cartridge, Standard Yield, Black, Pigment-based ink, 1 pc(s)

Long summary description HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield:
This is an auto-generated long summary of HP 15 Light-use Black Inkjet Print Cartridge ink cartridge 1 pc(s) Original Standard Yield based on the first three specs of the first five spec groups.

HP 15 Light-use Black Inkjet Print Cartridge. Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Compatibility *
HP Deskjet 810, 812, 815, 825, 840, 841, 842, 843, 845, 920, 940, 950, 3810, 3816, 3820 & 3822, HP Officejet v30, v40 & v45, HP PSC 500,720, 750, 760, 920 & 950 & HP Digital Copier 310
Quantity per pack *
1 pc(s)
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colours *
Black
Quantity per box
1 pc(s)
Weight & dimensions
Weight
85 g
Package weight
140 g
Logistics data
Products per pallet
2400 pc(s)
Master (outer) cases per pallet
40 pc(s)
Pallet gross weight
404.3 kg
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1654 mm
Ink drop
33 pl
Package dimensions (WxDxH)
119 x 26 x 86 mm
Pallet size (EU)
1200 x 800 x 1654 mm
Country Distributor
Polska 2 distributor(s)
United Kingdom 1 distributor(s)