location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SA310AE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SA310AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8827801985488 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink Colour ink type: Dye-based ink
  • - 2 pc(s)
Warranty: Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow :
The long product name of HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SA310AE, 15/78 Combo-pack Inkjet Print Cartridges
More>>>
HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow:
The official description of HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The HP 15/78 Combo-pack covers both your black and your colour printing needs in one convenient pack containing black and tri-colour inkjet print cartridges. It provides fast printing in laser-quality black text and and photo quality images 1.
- The HP 15/78 Combo-pack covers all your printing needs with both black and tri-colour inkjet print cartridges in one convenient pack – an economical choice that also saves time.
- Save time and effort with HP 15 and HP 78 Inkjet Print Cartridges in one convenient 2-pack. It consists of HP 15 Large Black Inkjet Print Cartridge and HP 78 Tri-colour Inkjet Print Cartridge for your easy access to HP Inkjet Supplies.
- The HP 15/78 Combo-pack is ideal for users with a demand for high-volume printing needs. Always have both black and tri-colour inkjet print cartridges at hand – at a great price. And the best combination of speed and print quality.

1 - Using genuine HP supplies ensures availability of all HP printing features

Short summary description HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP SA310AE, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), Multi pack

Long summary description HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP SA310AE ink cartridge 2 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP SA310AE. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black, Tri-color
Compatibility *
HP Deskjet 920c/940c, 3810/3820 HP PSC 750, 950 HP Officejet 5100, v30, v40, v45 All-in-One HP 1230 Fax HP 310 Digital Copier
Quantity per pack *
2 pc(s)
Type *
Original
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Print head swath
5.08 mm (0.2")
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Operational conditions
Storage relative humidity (H-H)
0 - 80%
Weight & dimensions
Weight
280 g
Package type
Blister
Logistics data
Products per pallet
480 pc(s)
Pallet gross weight
172.3 kg
Other features
Larger master carton dimensions (WxDxH)
547 x 244 x 181
Pallet dimensions (W x D x H)
1200 x 800 x 1049 mm
Compatible ink types, supplies
HP 15 - Pigment-based, HP 78 - Dye-based
Ink drop
5 pl
Page yield footnote
Page yield (colour) - 450 pages, Page yield (black and white) - 603 pages*
Package dimensions (WxDxH)
125 x 65 x 157 mm
Pallet size (EU)
1200 x 800 x 1049 mm
Empty weight
70 g
Country Distributor
United Kingdom 1 distributor(s)