location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Western Digital 1TB WD RE4 internal hard drive 7200 RPM 64 MB 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Western Digital Check ‘Western Digital’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB WD RE4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD1003FBYX show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Western Digital’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Western Digital: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90044
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Western Digital 1TB WD RE4 internal hard drive 7200 RPM 64 MB 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM Serial ATA II
  • - Storage drive buffer size: 64 MB
  • - 730 g
Warranty: 5 years
Long product name Western Digital 1TB WD RE4 internal hard drive 7200 RPM 64 MB 3.5" Serial ATA II :
The long product name of Western Digital 1TB WD RE4 internal hard drive 7200 RPM 64 MB 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB WD RE4, 3.5" SATA II, 64MB Cache, 7200RPM, 730g
More>>>
Short summary description Western Digital 1TB WD RE4 internal hard drive 7200 RPM 64 MB 3.5" Serial ATA II:
This short summary of the Western Digital 1TB WD RE4 internal hard drive 7200 RPM 64 MB 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Western Digital 1TB WD RE4, 1 TB, 7200 RPM, 64 MB, 3.5", Serial ATA II

Long summary description Western Digital 1TB WD RE4 internal hard drive 7200 RPM 64 MB 3.5" Serial ATA II:
This is an auto-generated long summary of Western Digital 1TB WD RE4 internal hard drive 7200 RPM 64 MB 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Western Digital 1TB WD RE4. HDD capacity: 1 TB, HDD speed: 7200 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA II

Source Testseek summary Average rating
Reviews
Updated:
2013-11-02 03:31:23
Uk has collected 4 expert reviews for Western Digital 1TB WD RE4 internal hard drive 3.5" 7200 RPM Serial ATA II 64 MB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
phoronix.com
Updated:
2013-11-02 03:31:21
So far the WD RE4 has been running at Phoronix for several weeks without any problems. See how your system compares to these test results by installing the Phoronix Test Suite and simply running phoronix-test-suite benchmark 1303116-FO-HDDSSDUBU52 f...
0%
xbitlabs.com
Updated:
2015-02-25 17:38:58
Last year we tested 500GB hard disk drives which can be an optimal choice for users who don’t need a lot of disk storage. Today, we want to take a look at products which are twice as large. They are generally as fast as their higher-capacity counterpar...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)