Axis logo

Axis PowerOver Ethernet Midspan 1 port power distribution unit (PDU) White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42079
Info modified on:
21 Oct 2022, 10:14:32
Long product name Axis PowerOver Ethernet Midspan 1 port power distribution unit (PDU) White:

PowerOver Ethernet Midspan 1 port

Short summary description Axis PowerOver Ethernet Midspan 1 port power distribution unit (PDU) White:

Axis PowerOver Ethernet Midspan 1 port, White, FCC Part 15 Class B with FTP cabling, (Class A with UTP cabling), EN55022 (CISPR 22) Class B with..., -48 V, 44 x 110 x 140 mm, 450 g, 2 x RJ-45

Long summary description Axis PowerOver Ethernet Midspan 1 port power distribution unit (PDU) White:

Axis PowerOver Ethernet Midspan 1 port. Product colour: White. Certification: FCC Part 15 Class B with FTP cabling, (Class A with UTP cabling), EN55022 (CISPR 22) Class B with.... Output voltage: -48 V. Dimensions (WxDxH): 44 x 110 x 140 mm, Weight: 450 g. I/O ports: 2 x RJ-45

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.