location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HD3000s Personal Media Drive external hard drive 300 GB 7200 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD3000s Personal Media Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EY931AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780673427 show
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 238755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2007
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 1-year
Long product name HP HD3000s Personal Media Drive external hard drive 300 GB 7200 RPM :
The long product name of HP HD3000s Personal Media Drive external hard drive 300 GB 7200 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Personal Media Drive – 300 Gb
More>>>
HP HD3000s Personal Media Drive external hard drive 300 GB 7200 RPM:
The official description of HP HD3000s Personal Media Drive external hard drive 300 GB 7200 RPM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP PMD drive is the fast and easy way to add high-speed storage to your PC. It provides the storage you need for your digital photos, videos and MP3 files, and its serves as a great way to back up your personal files.

Short summary description HP HD3000s Personal Media Drive external hard drive 300 GB 7200 RPM:
This short summary of the HP HD3000s Personal Media Drive external hard drive 300 GB 7200 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

HP HD3000s Personal Media Drive, 300 GB, 7200 RPM

Long summary description HP HD3000s Personal Media Drive external hard drive 300 GB 7200 RPM:
This is an auto-generated long summary of HP HD3000s Personal Media Drive external hard drive 300 GB 7200 RPM based on the first three specs of the first five spec groups.

HP HD3000s Personal Media Drive. HDD capacity: 300 GB, HDD speed: 7200 RPM

Hard drive
HDD capacity *
300 GB
HDD speed *
7200 RPM
Interface
Ultra-ATA/133
Type
HDD
Features
LED indicators
Power
Weight & dimensions
Width
117.5 mm
Weight & dimensions
Depth
206 mm
Height
38 mm
Weight *
1.32 kg
Other features
I/O ports
USB 2.0
Internal
No
Power requirements
100 - 240 VAC, 47 - 63 Hz
Compatible operating systems
Windows XP Home, Professional, Media Center Edition Edition