location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W5F-G0071P, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W5F-G0071P
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63093
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:17:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5600 1.83 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB DVD Super Multi
  • - Bluetooth
  • - Windows XP Professional
Long product name ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional :
The long product name of ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W5F-G0071P, Black
More>>>
ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional:
The official description of ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dual core, Double Power
Equipped with the latest dual core technology, the W5F enables users to simultaneously run demanding applications, such as running virus scan while talking on Skype and surfing the web. The W5F's exhilarating capabilities will immerse you in riveting vibrant entertainment at home or on the go with the built-in features of your new mobile dual-core processor-based laptops.

Swivel 180∘for Total Image Capturing
The ASUS W5F's stylish design for modern sophistication is perfect for today's urban metropolitans who demand more than functionality in digital devices.

See and be seen with the ASUS W5F eye for style
No matter where you are, the W5F’s built-in 1.3 mega-pixel 180∘swivel webcam will bring your vision to wherever you wish to be. Built-in microphone and the exclusive LiveFrame software, especially developed for W5F, allow easy capturing, recording and playing of photos and videos.

Stylish Design for Modern Sophistication
As technology gradually integrates with daily life, we look for things beyond functionality in our devices. With black and white being the most enduring classics of fashion, make a statement with the W5F stylish design available in both colors.

Slim Build
Travel in style with the W5F that packs functions and special features in one sleek and 1.6kg lightweight design. Together with built-in wireless mouse receiver mobility is more limitless now than ever before!

Short summary description ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional:
This short summary of the ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W5F-G0071P, Black, Intel® Core™2 Duo, 1.83 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, 100 GB

Long summary description ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional:
This is an auto-generated long summary of ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional based on the first three specs of the first five spec groups.

ASUS W5F-G0071P, Black. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Weight: 1.6 kg

Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5600
Processor cores
2
Processor threads
2
Processor frequency *
1.83 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
B2
Thermal Design Power (TDP)
34 W
Tjunction
100 °C
Processor core voltage (AC)
1.0375 - 1.30 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
100 GB
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.128 GB
Audio
Audio system
Intel HDA + 3D Effect
Number of built-in speakers
2
Camera
Front camera
Yes
Network
Networking features
Fast Ethernet, Wireless LAN, Bluetooth
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
No
Modem (RJ-11) ports
1
Performance
Motherboard chipset
Intel® 945GM Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Software
Bundled software
ASUSDVD XP 6.0 Power Director V3.0 DE Medi@Show V2.0 SE ASUS LifeFrame Symantec Norton Internet Security 2005 Adobe Acrobat Reader 7.0 NERO Express 6.0 ASUS NB Probe ASUS Live Update ASUS ChkMail ASUS Hotkey ASUS Power4 Gear+
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27254
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Weight & dimensions
Width
305 mm
Depth
220 mm
Height
31 mm
Weight *
1.6 kg
Other features
Security features
BIOS Booting HDD User Password
Wireless technology
IEEE 802.11b/g, Bluetooth 2.0+EDR
AC adapter included
Yes
Infrared data port
No
Display
LCD
Hot keys
16
Expansion slots
1x Express Card
TV-in port
No
Compatible operating systems
Microsoft Windows XP Professional
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
MDC Fax/data
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 02:45:01
Uk has collected 13 expert reviews for ASUS W5F-G0071P, Black Intel® Core™2 Duo T5600 30.7 cm (12.1") 1 GB DDR2-SDRAM 100 GB Windows XP Professional and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Zdnet.com.au
Updated:
2014-01-01 02:44:57
Besides the usual features, the ASUS W5F also nicely includes extras such as an integrated optical drive and Webcam. However, it is quite pricey considering alternatives from other vendors boast a similar feature set.
0%
expertreviews.co.uk
Updated:
2014-01-01 02:45:01
Few things grab the attention of the Shopper team like a small and beautifully designed notebook. Theres something special about a compact but fully featured PC, and Asuss W5F-G001P is the latest notebook to attract longing glances. It looks fanta...
100%
stuff.tv
Updated:
2014-03-31 01:12:54
Asus knows how to keep it simple but while this compact laptop might lack fancy design flourishes, there’s something jolly appealing about its smooth matt black finish and integrated swivelly webcam.The Asus W5F has Intel to thank for the sheer amou...
Good Appealing, if simple, smooth matt black finish. Packs a decent processing punch.
Bad Lacks design flourishes. Feels a bit light and flimsy.
Bottom line Stylish, powerful and great value for money, the Asus W5F gets our vote with bells on...
100%
stuff.tv
Updated:
2014-01-01 02:44:58
Asus knows how to keep it simple but while this compact laptop might lack fancy design flourishes, there’s something jolly appealing about its smooth matt black finish and integrated swivelly webcam.The Asus W5F has Intel to thank for the sheer amou...
Good Appealing, if simple, smooth matt black finish. Packs a decent processing punch.
Bad Lacks design flourishes. Feels a bit light and flimsy.
Bottom line Stylish, powerful and great value for money, the Asus W5F gets our vote with bells on...
100%
notebookreview.com
Updated:
2014-01-01 02:44:58
The Asus W5F is somewhere between being an ultraportable and just "portable".
Good Good design, Solid Build quality, Good battery life, Very good performance levels, Well priced (outside of Croatia at least) $1,700 in the U.S, Quite small and portable...
Bad No fingerprint reader (not for me but for some people its a problem), No cute little light to shine on my keyboard when in the dark, No trackpoint pointing stick, No serial port (I need it to use JTAG interface), No Gigabit LAN, No Infrared port (but...
Bottom line Asus W5F is a definitive best buy for anybody looking for a small, slim, portable, durable and powerful notebook under $2,000!...
0%
Laptopmag.com
Updated:
2014-01-01 02:45:00
If you crave the multitasking power of a dual-core processor but want to travel light, Asus has your notebook. This 3.8-pound ultraportable delivers fast performance and looks good doing it with an attractive white-and-gray color scheme. Throw in multi...
Good Fast performance, Integrated 1.3-megapixel webcam and microphone, Excellent screen, Textured touchpad...
Bad No PC Card slot, Limited tech support hours...
80%
trustedreviews.com
Updated:
2014-01-01 02:45:01
The immediate comment our photographer made when he first saw the Asus W5F was, “is it for girls?” He has a point. The W5F is small, neatly formed and clad in iPod white, enhanced with some rather fetching blue lights. It's cool, but looks wise it's a wor...
80%
pcper.com
Updated:
2014-01-01 02:45:01
It doesnt take much research to come to the realization that the mobile PC market is hot. In the past few years we have seen a drastic trend where laptops transformed from a business or luxury item, to a commodity that nearly everyone can afford. Wh...
Bottom line As far as an ultra-portable laptop goes, the Asus W5F has everything and then some -- an integrated camera, a bonus Blue Tooth mouse, and even digital audio output. Sure it does not play games very well, but I challenge you to find a 12.1" laptop tha...
0%