location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TD-W8950ND wireless router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TD-W8950ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TD-W8950ND
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 15:54:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TD-W8950ND wireless router Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - 150 Mbit/s
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name TP-Link TD-W8950ND wireless router Black, White :
The long product name of TP-Link TD-W8950ND wireless router Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150Mbps Wireless Lite N ADSL2+ Modem Router
More>>>
TP-Link TD-W8950ND wireless router Black, White:
The official description of TP-Link TD-W8950ND wireless router Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TP-LINK 150Mbps Wireless ADSL2+ Modem Router TD-W8950ND is a high performance modem router that provides a full rate of ADSL2+ standard with the superb reliability and a cost-effective solution for home and small business. It is a 3-in-1 device that combines the function of a high-speed DSL modem, a 4-Port 10/100Mbps NAT router and a wireless Lite N access point. Using the TD-W8950ND, you can easily create a secure and high-speed wireless network and enjoy more kinds of bandwidth consuming applications like HD video streaming wirelessly which can not be accommodated by 11g products, from anywhere in your entire home or even the yard.

One-Stop Solution
As a 3-in-1 device,TD-W8950ND combines the functions of a high speed DSL modem, a 4-Port 10/100Mbps NAT router and a wireless Lite N access point. No need to buy a separate router and wireless access point, the TD-W8950ND is designed to give you a one-stop solution to acquiring and sharing high speed Internet access over a wired/wireless network. TD-W8950ND allows you to completely get rid of cable clutter of multiple devices over the desktop while at the same time helps you save the cost of procurement and the cost of device running.

Access High-Speed Internet
Unlike a dial-up Internet service, a DSL Internet connection is always on so that you do not have to wait to access the web. Supporting the latest ADSL standard, the TD-W8950ND provides higher performance (up to 24Mbps downstream) and longer reach from center office of your Internet Service Provider (ISP). This device also supports TR-069, which automatically updates the firmware and other setting when they become available from your ISP.

Exceptional Wireless Performance
TD-W8950ND is a high speed solution that complies with wireless 802.11b/g, and is compatible with 802.11n standard. Based on Lite N technology and with CCA™ automatically avoiding channel conflicts, TD-W8950ND provide speeds of up to 150Mbps, 9X the speed and 4x the range of traditional 11g products, bordering on conventional 11N and surpassing 11G performance enabling high bandwidth-consuming application

Easy To Use
The device comes with a CD with an Easy Setup Assistant that helps you step by step to complete your Internet connection, wireless network settings and security configurations. This feature allows even novice users to setup the router products without sacrificing any key features, just play the AUTO-RUN CD bundled to have your network set up quickly & hassle-free.

Quick Secure Setup
To get started just push the QSS button on the wireless router, then push the QSS button or enter the routers PIN Code in the wireless client, and it automatically establishes a WPA secure connection. Not only is this faster than normal security setups but more convenient in that you don´t need to remember a password!

Advanced Network Security
TD-W8950ND utilizes SPI(stateful packet inspection) firewall which inspects the contents of incoming packets before they are allowed in, preventing potential attacks from across the Internet. For added convenience, it supports access control based on the time of day, MAC address, IP address, or domain name so parents and network administrators can establish restricted access policies for children or staff.

QoS
Built-in QoS engine provides various QoS policies that help prioritize Internet traffic to enable smooth IPTV streaming and lag-free online gaming. Thus users could experience the benefit of smooth network connection without concern of traffic congestion.

Short summary description TP-Link TD-W8950ND wireless router Black, White:
This short summary of the TP-Link TD-W8950ND wireless router Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TD-W8950ND, ADSL, Black, White

Long summary description TP-Link TD-W8950ND wireless router Black, White:
This is an auto-generated long summary of TP-Link TD-W8950ND wireless router Black, White based on the first three specs of the first five spec groups.

TP-Link TD-W8950ND. WLAN data transfer rate (max): 150 Mbit/s. Networking standards: IEEE 802.11g, VPN support: IPSec/PPTP. DSL specification: ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5. Routing protocols: IP, Supported network protocols: RFC 2364, PPPoE. Product colour: Black, White

Wireless LAN features
WLAN data transfer rate (max) *
150 Mbit/s
Network
Ethernet LAN *
No
Networking standards
IEEE 802.11g
Supports ISDN connection
No
VPN tunnels quantity
10
VPN support
IPSec/PPTP
DSL features
ADSL
Yes
DSL specification
ANSI T1.413 Issue 2, ITU-T G.992.1, ITU-T G.994.1, ITU-T G.992.3, ITU-T G.992.5
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Filtering
Yes
MAC address filtering
Yes
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Routing protocols
IP
Supported network protocols
RFC 2364, PPPoE
Design
Product colour
Black, White
Indication light
Yes
LED indicators
Yes
Antenna
Antenna gain level (max)
3 dBi
Features
Firmware upgradeable
Yes
Operational conditions
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
WLAN data transfer rates supported
150 Mbit/s
ATM features
UNI 3.1, 5-AAL5, RFC 1483, UBR, CBR, VBR-rt, VBR-nrt
Dimensions (WxDxH)
174 x 120 x 28.8 mm
Supported data transfer rates
10/100 Mbps
Package dimensions (WxDxH)
6.9 x 4.7 x 1.1 mm
Operating temperature (T-T)
32 - 104 °F
Outdoor range
6000m
Maximum data transfer rate
0.024 Gbit/s
Frequency range
2.4 - 2.4835GHz
Filtering description
IP
Data transfer rate
24 Mbit/s
Upstream data rate
1.5 Mbit/s
Downstream data rate
24 Mbit/s
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:29:54
Uk has collected 7 expert reviews for TP-Link TD-W8950ND wireless router Black, White and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-04 12:29:43
The TP-Link TD-W8950ND is a router designed for ADSL2 users. Those are people on faster broadband connections, using ISPs such as Be. Other ADSL users can use the router as well, however.The box contained all we needed to get going, with the network ca...
Bottom line Unimpressive design, but a good replacement router for a good price...
100%
v3.co.uk
Updated:
2011-10-04 12:29:45
The TP-Link TD-W8950ND is a router designed for ADSL2 users. Those are people on faster broadband connections, using ISPs such as Be. Other ADSL users can use the router as well, however.The box contained all we needed to get going, with the network ca...
100%
pcadvisor.co.uk
Updated:
2011-10-04 12:29:47
Product Code: TD-W8950ND The TP-Link TD-W8950ND is a truly inexpensive modem router. The recommended price is only £30 inc VAT and we've seen online retailers selling it for as little as £20. For something so cheap, surely something is missing? Well...
Bottom line The performance isn't the best we've seen, but the TP-Link TD-W8950ND is a solid wireless router at an excellent price. Spencer Dalziel...
90%
expertreviews.co.uk
Updated:
2011-10-04 12:29:51
TP-Link specialises in networking kit of the cheap, cheerful and surprisingly effective variety, but the low costs of its TD-W8950ND even surprised us. At just £27, it's the cheapest 802.11n router that we've ever seen. To clarify, it's only an N-Lite...
Bottom line Although it's one of the cheapest ADSL routers we've ever reviewed, the TD-W8950ND is easy to use and has decent performance...
80%
webuser.co.uk
Updated:
2011-10-04 12:29:54
Pros and ConsProduct Pros: + Incredibly cheap 802.11n router + Quality of software on device defies its price Product Cons: - Partial use of 802.11n’s advanced options reduce cost - Best for users with Ethernet direct from ISP If you haven't yet upgrad...
80%
goodgearguide.com.au
Updated:
2011-11-06 06:03:01
Good value for money is often the first term that comes to mind when starting a TP-Link review. While that might be because we lack the imagination to come up with anything better than cliches for opening lines, it's also because it's true. The TP-Lin...
Good Good wireless performance, cheap...
Bad No keyword filtering, takes some know-how to set it up...
Bottom line If you're looking for a cheap, all-in-one ADSL2+ modem/router, the TP-Link TD-W8950ND is probably the best you'll find. It was fast and reliable during our test period, and it also looks quite nice. However, you do need to know what you're doing when y...
75%
Brand Image Product code Product Stock Price from
TP-Link TD-W8901G wireless router Fast Ethernet Black, White TP-Link TD-W8901G wireless router Fast Ethernet Black, White
(show image)
TD-W8901G TD-W8901G 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)