location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VB175T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VB175T show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 22:50:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 5 ms 250 cd/m²
Warranty:
Long product name ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VB175T - 17“ SXGA 1280x1024, 250 cd/㎡, 50000 :1, 16.7M, 160°(H)/160°(V), 5 ms, DVI-D/D-Sub, 3.5mm Mini-jack
More>>>
ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Narrow Frame Design with Great Visual Performance

- Adopt ASCR (ASUS Smart Contrast Ratio) Technology to provide the high contrast ratio of 50000:1, which can dynamically adjust contrast between black and white, and to create sharper and brighter images, especially during video and movies.
- Quick 5ms response time delivering smooth video display
- 16.7 million display colors deliver rich and colorful images to surprise your eyes.

DVI Video Input with HDCP Supported
Incorporate DVI input with HDCP (High-Bandwidth Digital Content Protection) supported to ensure video signal integrity and image quality.

Narrow Frame Design with Great Visual Performance
VB175T comes with a narrow frame and provides a wide viewing angle to ensure that it looks as good as the images being displayed.

Splendid™ Video Intelligence Technology
The exclusive Splendid Video Intelligence Technology optimizes video performance and image fidelity by enhancing color, brightness, contrast, and sharpness. 5 preset video modes (Scenery, Theater, Game, Night View, and Standard) can be selected via a hotkey.

User-Friendly Designs
- Built-in stereo speakers
- Multi-Language OSD and User Guide
- Convenient Key Controls
- 25° ( forward 5°, backwards 20° )Tilting Angle
- Cable manager gets rid of tangling cables and wires
- Removable Base
- VESA Wall Mount Standard ( 100 x 100 mm )
- KENSINGTON Security Lock
- Low Power Consumption (Energy Star®)
- Superior Compatibility with VGA cards

Short summary description ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS VB175T, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms, Black

Long summary description ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of ASUS VB175T computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

ASUS VB175T. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black