location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WA730RE network extender Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WA730RE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WA730RE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055818239802
Category:
Device that extends the range of a network or interconnects two different types of networks.
Network Extenders Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:40:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-WA730RE network extender Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 150 Mbit/s
  • - 10/100Base-T(X)
  • - Wi-Fi 802.11b, 802.11g, Wi-Fi 4 (802.11n)
  • - On/off switch
  • - Blue, White
Long product name TP-Link TL-WA730RE network extender Blue, White :
The long product name of TP-Link TL-WA730RE network extender Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

150Mbps Wireless Range Extender
More>>>
TP-Link TL-WA730RE network extender Blue, White:
The official description of TP-Link TL-WA730RE network extender Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TP-LINK Wireless Range Extender TL-WA730RE is designed to establish an advanced wireless network with wider coverage and further range, building a wireless infrastructure instead of lots of wires. It provides Range Extender Mode as default wireless mode, working as a relay station to pick up wireless signals from a network´s base router or access point, and repeat the signal flawlessly to previously unreachable or hard-to-wire areas. It also features its auto-repeater function, connecting the unsecured network instantly at a push of Range Extender Button on the exterior. Better still, it can not only get maximum performance with IEEE 802.11n products, but achieves fully 54Mbps speed when linking with IEEE 802.11g products.

Wireless N ---- Speed & Range
Complying with the IEEE 802.11n standard, TL-WA730RE can establish a wireless network and get up to 9X the speed and 4X the range of legacy IEEE 802.11g products. With transmission rates up to 150Mbps, it delivers performance enhancements, allowing you to have a more joyful surfing experience, including sharing files, watching streaming media and internet callings.

Range Extender Mode – Signal Booster
TP-LINK TL-WA730RE is designed to select Range Extender mode as the default wireless mode, working as a signal booster to relay the wireless signal and increase the distance over which a WLAN signal can spread, overcoming obstacles and enhancing overall network signal quality. It can also work at the conventional AP mode, accessing the Internet via ADSL/Cable modem and linking the wireless and wired network together.

One Button for Connection
TL-WA730RE features Range Extender Button that allows users to setup the wireless connection with the unsecured network simply by pressing the Range Extender button for about 5 seconds. After it is auto-configured successfully, the whole connection seems to be a snap for any users in that you don´t have to configure anything in any web page!

Fully Compatible with 54Mbps Products
TP-LINK Wireless Range Extender TL-WA730RE is fully compatible with IEEE 802.11g products, including routers, access points or adapters, and it will show full 54Mbps speed and get the maximum performance when linking with 802.11g products. Therefore, as the rapid development of IEEE 802.11n products, TL-WA730RE might not only protect your current 54Mbps investments but make your wireless network ready for IEEE 802.11n.

WPA / WPA2 Encryptions ---- Advanced Security
As for the security of WI-FI connection, WEP encryption has been no longer the strongest and safest guards for outside threats. TL-WA730RE provides WPA/WPA2 encryptions (Both Personal and Enterprises) that are created by the WI-FI Alliance industry group, preventing the wireless network from outside threats.

Bundled Utility for Easy Setup
Apart from the Range Extender button, the device also comes with a CD with an Easy Setup Assistant that leads you through the setup process step-by-step, and even helps with wireless network settings and security configurations, which is convenient to the users, especially for novice users.

- 150Mbps wireless data rates ideal for video streaming, online gaming and internet calling;
- CCA Technology improves wireless performance while automatically avoiding channel conflict;
- Range Extender Mode boosts wireless signal to previously unreachable or hard-to-wire areas flawlessly;
- Easily expand wireless coverage at a push of Range Extender button;
- Achieves full 54Mbps speed when linking with legacy 802.11g products;
- Advanced WPA/WPA2 encryptions protect your network from security threats;
- Bundled utility provides quick & hassle free connections to routers or AP;
- Provides throughput monitor indicating the current wireless throughput;
- Supports configuration backup/restore and firmware upgrades;
- External detachable antennas allow for better alignment and stronger antenna upgrades.

Short summary description TP-Link TL-WA730RE network extender Blue, White:
This short summary of the TP-Link TL-WA730RE network extender Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WA730RE, 150 Mbit/s, Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7..., 10/100Base-T(X), IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, 802.11b, 802.11g, Wi-Fi 4 (802.11n), 128-bit WEP, 152-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK

Long summary description TP-Link TL-WA730RE network extender Blue, White:
This is an auto-generated long summary of TP-Link TL-WA730RE network extender Blue, White based on the first three specs of the first five spec groups.

TP-Link TL-WA730RE. Data transfer rate: 150 Mbit/s, Windows operating systems supported: Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7.... Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: Blue, White, Certification: CE, FCC. Output voltage: 9 V, Output current: 0.6 A. Width: 181 mm, Depth: 125 mm, Height: 36 mm

Performance
Data transfer rate
150 Mbit/s
Auto MDIX IEEE
Yes
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Network
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 152-bit WEP, 64-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Design
Product colour
Blue, White
On/off switch
Yes
Certification
CE, FCC
Power
External power adapter
Yes
Output voltage
9 V
Output current
0.6 A
Power over Ethernet (PoE)
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
181 mm
Depth
125 mm
Height
36 mm
Technical details
Compliance certificates
RoHS
Packaging content
Quick start guide
Yes
Other features
Operating temperature (T-T)
32 - 104 °F
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:48:19
Uk has collected 3 expert reviews for TP-Link TL-WA730RE network extender Blue, White and the average expert rating is 96 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
96%
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)