location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WA5210G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WA5210G show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 54 Mbit/s
  • - 128-bit WEP, 64-bit WEP, WPA, WPA-AES, WPA-PSK, WPA2, WPA2-PSK
  • - Power over Ethernet (PoE)
Warranty: 3 year limited warranty
Long product name TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE) :
The long product name of TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz High Power Wireless Outdoor CPE
More>>>
TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE):
The official description of TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-WA5210G 2.4GHz High Power Wireless Outdoor CPE is dedicated to WISP CPE solution and long distance wireless network solutions. It integrates the functions of a Wireless Access Point, WISP Client, high gain antenna and weatherproof enclosure. It features 12dBi high gain antenna, high output power and high RX sensitivity can significantly extend the transmission range to deliver a more stable wireless connection.

The TL-WA5210G features high output power and high RX sensitivity can significantly extend the transmission range to reduce dead spots and to deliver a more stable wireless connection. With integrated 12dBi dual-polarized antenna, the TL-WA5210G would help you easy to build up to 15km long range wireless link. If you have higher gain antenna, it also supports distance control from 0km to 52.6km, which breaks through distance limitations in normal 802.11g devices, enables ultra-long distance wireless transmission.

The TL-WA5210G provides three operation modes for multiple users to access the Internet: AP client router, AP router and AP. In AP client router mode, it works as a WISP CPE. In AP router mode, it can access the Internet via an ADSL/Cable Modem. In AP mode it can work in various modes, such as Access Point/Client/WDS Bridge/Repeater. With the most attentive wireless security, the TL-WA5210G provides wireless LAN 64/128bit WEP encryption security, and WPA/WPA2 and WPA-PSK/WPA2-PSK authentication, as well as TKIP/AES encryption security.

The TL-WA5210G is easy-to-manage. Quick Setup is supported and friendly help messages are provided for every step. So you can configure it conveniently and share the Internet more quickly and easily.

Short summary description TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE):
This short summary of the TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WA5210G, 54 Mbit/s, 2.4 - 2.4835 GHz, DBPSK, DSSS, OFDM, QPSK, 802.11g 54M: -76dBm 48M: -78dBm 36M: -82dBm 12M: -91dBm 9M:-92dBm, 802.11b 11M:-90dBm 5.5M:-92dBm..., 128-bit WEP, 64-bit WEP, WPA, WPA-AES, WPA-PSK, WPA2, WPA2-PSK, 12VDC / 1.0A

Long summary description TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

TP-Link TL-WA5210G. Maximum data transfer rate: 54 Mbit/s, Frequency band: 2.4 - 2.4835 GHz, Modulation: DBPSK, DSSS, OFDM, QPSK. Security algorithms: 128-bit WEP, 64-bit WEP, WPA, WPA-AES, WPA-PSK, WPA2, WPA2-PSK. Power requirements: 12VDC / 1.0A. Antenna gain level (max): 12 dBi, Antenna connector type: RP-SMA. Dimensions (WxDxH): 265 x 120 x 83 mm

Features
2.4 GHz *
Yes
Maximum data transfer rate *
54 Mbit/s
Frequency band
2.4 - 2.4835 GHz
Modulation
DBPSK, DSSS, OFDM, QPSK
Receiver sensitivity
802.11g 54M: -76dBm 48M: -78dBm 36M: -82dBm 12M: -91dBm 9M:-92dBm, 802.11b 11M:-90dBm 5.5M:-92dBm 1M:-98dBm
Security
Security algorithms *
128-bit WEP, 64-bit WEP, WPA, WPA-AES, WPA-PSK, WPA2, WPA2-PSK
MAC address filtering
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power over Ethernet (PoE) *
Yes
Power requirements
12VDC / 1.0A
Design
Internal
No
Antenna
Antenna gain level (max)
12 dBi
Antenna
Antenna connector type
RP-SMA
Weight & dimensions
Dimensions (WxDxH)
265 x 120 x 83 mm
Other features
Supported data transfer rates
54/48/36/24/18/12/11/9/6/5.5/2/1 Mbps
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Networking features
Fast Ethernet
Transmit power range
20/27 dBm
Maximum operating distance
50000 m
Connectivity LEDs
Yes
Horizontal beam width
30°
Vertical beam width
60°
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
-30 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 03:06:05
Uk has collected 2 expert reviews for TP-Link TL-WA5210G wireless access point 54 Mbit/s Power over Ethernet (PoE) and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Country Distributor
México 1 distributor(s)
United Kingdom 1 distributor(s)