KYOCERA logo

KYOCERA FS-1370DN 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
180019
Info modified on:
07 Mar 2024, 15:34:52
Long product name KYOCERA FS-1370DN 1200 x 1200 DPI A4:

FS-1370DN Laser Printer, USB 2.0

KYOCERA FS-1370DN 1200 x 1200 DPI A4:

In close knit workgroups or departments, the need for a shared, efficient, productive and reliable black and white desktop printer is an important requirement in creating everyday business documents and communications. The FS-1370DN ECOSYS® Printer, a 37 page per minute desktop laser printer provides fast paper saving 2 sided output at an economical price, and also delivering Kyocera’s low Total Cost of Ownership.

With long life printing supplies, low maintenance requirements, and 300 sheet paper supply, the FS-1370DN can also be configured with 2 additional 250 sheet paper feeders for a maximum of 800 sheets from 4 paper sources to minimize paper refilling and grow as business requirements expand. The integrated network capability lets you share the printer with easy to use print drivers and is compatible with Kyocera's suite of management utilities that will make supporting multiple network printers simple and quick.

Short summary description KYOCERA FS-1370DN 1200 x 1200 DPI A4:

KYOCERA FS-1370DN, Laser, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing, Network ready

Long summary description KYOCERA FS-1370DN 1200 x 1200 DPI A4:

KYOCERA FS-1370DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 50.000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey, White

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.