Long product name KYOCERA PF-750 3000 sheets
:
PF-750 Paper feeder
The long product name of KYOCERA PF-750 3000 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PF-750 Paper feeder
More>>>
KYOCERA PF-750 3000 sheets:
The official description of KYOCERA PF-750 3000 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Max. capacity: 2 x 1.500 sheets
Short summary description KYOCERA PF-750 3000 sheets:
This short summary of the KYOCERA PF-750 3000 sheets data-sheet is auto-generated and uses the product title and the first six key specs.
KYOCERA PF-750, 3000 sheets, 60/105, A4,B5, Letter
Long summary description KYOCERA PF-750 3000 sheets:
This is an auto-generated long summary of KYOCERA PF-750 3000 sheets based on the first three specs of the first five spec groups.
KYOCERA PF-750. Maximum capacity: 3000 sheets, Supported media weight(s): 60/105. Media types supported: A4,B5, Letter