location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP460
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1449B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128489
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 13.7 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - 7.1 kg
Long product name Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm :
The long product name of Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP460 Multifunction, Inkjet, 22ppm, 17ppm, 4800x1200dpi
More>>>
Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
The official description of Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

View and print photos easily direct from memory cards via the 4.7cm colour LCD screen. Or print from a digital camera or mobile phone, PC free. For photo lab quality prints plus copying and scanning.

- Photo lab quality: Max. 4800x1200dpi
- Print a 10x15cm borderless photo in approx. 52 seconds
- 4.7cm colour LCD screen
- Direct photo printing: PictBridge, memory cards, mobile phones
- 1200x2400dpi scanner
- ChromaLife100 system for long-lasting photos

All-in-One photo printer with 4.7cm colour LCD screen

High quality photo printing
With a 4800x1200dpi print resolution, this stylish and compact All-in-One Photo printer delivers photo lab quality prints. This is achieved using Canon's FINE Cartridges which deliver ink droplets as small as 2pl, providing vibrant colours and sharp details for all your photo prints.

High speed photo printing

Print a photo lab quality 10x15cm borderless photo in approximately 52 seconds in Standard mode. Enjoy rapid borderless photo printing and copying on formats ranging from a small credit card size right up to A4.

Direct camera, card and phone photo printing

Print photos directly from PictBridge compatible cameras, camcorders and memory cards - without switching on your PC. Or even print photos direct from mobile camera phones via the IrDA interface or the optional Bluetooth® Unit.

Colour LCD viewer and Photo Index Sheet

Use the 4.7cm colour LCD viewer to simplify photo printing. View your photos, select them and then print them PC-free. Canon's Photo Index Sheet offers another practical method to select photos and print from memory cards.

Fast, flawless scanning

The built-in scanner has a 1200x2400dpi resolution for crisp and clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.

Long-lasting prints

Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using genuine Canon FINE Cartridges and genuine Canon photo papers, the system provides you with long-lasting, beautiful photo prints.

Colour copying perfection

The PIXMA MP460 can be used as a standalone copier, delivering up to 22 copies per minute in mono and up to 17 copies per minute in colour. Dual Colour Gamut Processing Technology ensures faithful reproduction when copying your photos.

Easy-to-use software

Get the most out of your Photo All-in-One with easy-to-use software such as Easy-PhotoPrint and Easy-WebPrint. MP Navigator software provides a user-friendly interface linking all PIXMA functions to your PC. The PIXMA MP460 is Windows and Mac OS X compatible.

Short summary description Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
This short summary of the Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP460, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm:
This is an auto-generated long summary of Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP460. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 9 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13.7 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
DVD/CD printing
No
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
22 cpm
Copy speed (colour, normal quality, A4)
17 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media weight (tray 1)
64 - 105 g/m², 273 g/m²
Ports & interfaces
Direct printing *
Yes
Performance
Compatible memory cards
Microdrive
Performance
Mac compatibility
Yes
Minimum system requirements
Display 1024x768, CD-ROM
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
13 W
Power consumption (standby)
2 W
Power consumption (off)
0.7 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
450 MB
Minimum processor
Pentium II/Power PC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
7.1 kg
Packaging content
Bundled software
MP Navigator, Easy-WebPrint (Windows only), Easy-PhotoPrint, ScanSoft OmniPage SE (OCR software), ArcSoft PhotoStudio
Other features
Dimensions (WxDxH)
443 x 417 x 185 mm
Colour printing technology
InkJet 4-ink with 2pl Micro-Nozzles
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
A4, B5, A5, Letter, Legal, Envelopes (DL size or Commercial 10), 10 x 15cm, 10 x 18cm, 20 x 25cm, Credit Card (54 x 86mm)
Media types supported
Plain Paper, Envelopes, Photo Paper Pro (PR-101), Photo Paper Plus Glossy (PP-101), Photo Paper Plus Double Sided (PP-101D), Photo Paper Plus Semi-gloss (SG-101/SG-201), Glossy Photo Paper (GP-401), Glossy Photo Paper "Everyday Use" (GP-501), Matte Photo Paper (MP-101), High Resolution Paper (HR-101N), T-shirt Transfer (TR-301), Photo Stickers (PS-101), Super White Paper (SW-201)
Compatible operating systems
Windows XP SP1,SP2/Windows 2000 Professional SP2, SP3, SP4/Windows Millennium Edition/Windows 98, 98 Second Edition/ Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:59:01
Uk has collected 6 expert reviews for Canon PIXMA MP460 Inkjet A4 4800 x 1200 DPI 13.7 ppm and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-09-25 21:58:49
From an aesthetics point of view, the Canon PIXMA MP460 is a disaster, as it looks big and boxy, while the sloping top is simply unappealing. This isnt just a matter of cosmetics as the scanner bed is also set at an angle, instead of lying horizontall...
Good Easy installation, Good print speed...
Bad Aesthetically uninspired, Pause between pages, High ink use...
Bottom line From an aesthetics point of view, the Canon PIXMA MP460 is a disaster, as it looks big and boxy, while the sloping top is simply unappealing. This isnt just a matter of cosmetics as the scanner bed is also set at an angle, instead of lying horizontall...
80%
pcadvisor.co.uk
Updated:
2011-09-25 21:58:57
You can expect to see rather a lot of Canons 2007 range in future editions of . The MP460 is the latest addition to its line of MFDs (multifunction devices), and its looks are very much of the minute, the curved casing and glossy grey finish making...
Bottom line Fully featured and sleek, the Canon certainly looks the part, and its text printing and scanning facilities are very competent. However, it lags behind the cheaper HP Photosmart C3180 when it comes to colour graphics reproduction. Robin Morris Lowest...
80%
Zdnet.com.au
Updated:
2011-11-04 06:56:05
Design and FeaturesCanons Pixma MP460 is the 2006 version of the Pixma MP450, but we didnt find many changes to the photo-centric all-in-one printer (please refer to the MP450 review for additional details). The body of the MP460 keeps the same dimen...
Good Inexpensive, Media card slots, PictBridge port, IrDA port, Excellent print quality...
Bad Colourhandling problems in scans, Limited paperhandling options...
Bottom line The Canon Pixma MP460 is a minor update to the MP450. We still like its print quality but were disappointed by its scans. Still, its one of our top choices for a photo-centric budget all-in-one.
75%
Brand Image Product code Product Stock Price from
Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm Canon imageCLASS PIXMA MP450 Inkjet A4 4800 x 1200 DPI 22 ppm
(show image)
0577B007 PIXMA MP450 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP-260 Inkjet A4 19 ppm Canon PIXMA MP-260 Inkjet A4 19 ppm
(show image)
2917B009 MP-260 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP160 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1447B008 MP160 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)