location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP C5141F DLT Data Cartridge Blank data tape 1.27 cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5141F DLT Data Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5141F#*PUK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2022 01:06:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: statement: 2X
Long product name HP C5141F DLT Data Cartridge Blank data tape 1.27 cm :
The long product name of HP C5141F DLT Data Cartridge Blank data tape 1.27 cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DATA CARTRIDGE DLT IV 40-80GB
More>>>
Short summary description HP C5141F DLT Data Cartridge Blank data tape 1.27 cm:
This short summary of the HP C5141F DLT Data Cartridge Blank data tape 1.27 cm data-sheet is auto-generated and uses the product title and the first six key specs.

HP C5141F DLT Data Cartridge, Blank data tape, DLT, 80 GB, 20 - 80%, 16 - 32 °C, 20 - 80%

Long summary description HP C5141F DLT Data Cartridge Blank data tape 1.27 cm:
This is an auto-generated long summary of HP C5141F DLT Data Cartridge Blank data tape 1.27 cm based on the first three specs of the first five spec groups.

HP C5141F DLT Data Cartridge. Product type: Blank data tape, Media type: DLT, Compressed capacity: 80 GB. Size (imperial): 10.5 cm (4.15"), Tape size: 1.27 cm, Tape length: 557 m. Products per pallet: 63 pc(s), Master (outer) cases per pallet: 21 pc(s). Dimensions (WxDxH): 112 x 112 x 32 mm, Maximum media width: 12.65 mm, HDD speed: 7200 RPM

Performance
Product type *
Blank data tape
Media type *
DLT
Compressed capacity
80 GB
Weight & dimensions
Size (imperial)
10.5 cm (4.15")
Tape size
1.27 cm
Tape length
557 m
Tape thickness
360 µm
Weight
300 g
Package weight
276 g
Operational conditions
Operating temperature (T-T)
26
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
16 - 32 °C
Storage relative humidity (H-H)
20 - 80%
Other features
Case or master carton weight
3.2 kg
Case or master carton quantity
10 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 1165 mm
Larger master carton dimensions (WxDxH)
408 x 122 x 168
Dimensions (WxDxH)
112 x 112 x 32 mm
Maximum media width
12.65 mm
Operating temperature (T-T)
79
Archival storage life
30 year(s)
Technical features
Solid and liquid lubricants in tape binder system to reduce tape and drive head wear. Stores up to 80 GB on DLT IV and 160GB on DLT VS 160 (compressed capacity) on one cartridge. Durability up to 1,000,000 head passes or an average of 10,000 loads/unloads. HP DLTtape data cartridges are backed by a limited lifetime warranty. 30-year guaranteed archival life.
Weight (imperial)
7.85 oz
UNSPSC-code
43202002
HDD speed
7200 RPM
Total storage capacity
40 GB
Pallet gross weight
322 kg
Logistics data
Products per pallet
63 pc(s)
Master (outer) cases per pallet
21 pc(s)