location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supermicro SuperServer 5015M-MF, Black Intel® E7230 LGA 775 (Socket T) Rack (1U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supermicro Check ‘Supermicro’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SuperServer 5015M-MF, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYS-5015M-MFB show
Show alternative article codes used in the online market place
Category:
Partially assembled platform or an unassembled kit of computer parts, which means that the server is cheaper and more customizable than a ready-made server.
Server Barebones Check ‘Supermicro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supermicro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:42
The date of the most recent change of this product data-sheet in Icecat.
standard (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Supermicro SuperServer 5015M-MF, Black Intel® E7230 LGA 775 (Socket T) Rack (1U)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (1U) Intel® E7230 LGA 775 (Socket T)
  • - Number of processors supported: 1
  • - Number of DIMM slots: 4
  • - Maximum internal memory: 8 GB
  • - Number of storage drives supported: 4
  • - Ethernet LAN USB 2.0 ports quantity: 4 Ethernet LAN (RJ-45) ports: 2
  • - 64 Mbit
  • - 260 W
  • - Black
Long product name Supermicro SuperServer 5015M-MF, Black Intel® E7230 LGA 775 (Socket T) Rack (1U) :
The long product name of Supermicro SuperServer 5015M-MF, Black Intel® E7230 LGA 775 (Socket T) Rack (1U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U Pentium® D SuperServer SYS-5015M-MFB black
More>>>
Short summary description Supermicro SuperServer 5015M-MF, Black Intel® E7230 LGA 775 (Socket T) Rack (1U):
This short summary of the Supermicro SuperServer 5015M-MF, Black Intel® E7230 LGA 775 (Socket T) Rack (1U) data-sheet is auto-generated and uses the product title and the first six key specs.

Supermicro SuperServer 5015M-MF, Black, Intel® E7230, LGA 775 (Socket T), 1.066 GHz, 8 GB, 0, 1, 5, 10, 8 MB

Long summary description Supermicro SuperServer 5015M-MF, Black Intel® E7230 LGA 775 (Socket T) Rack (1U):
This is an auto-generated long summary of Supermicro SuperServer 5015M-MF, Black Intel® E7230 LGA 775 (Socket T) Rack (1U) based on the first three specs of the first five spec groups.

Supermicro SuperServer 5015M-MF, Black. Motherboard chipset: Intel® E7230, Processor socket: LGA 775 (Socket T), Supported processor frequency (max): 1.066 GHz. Maximum internal memory: 8 GB. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 8 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-TX