location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EAH5450 SILENT/DI/1GD2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EAH5450/SI/DI/1GD2
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 GB GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz PCI Express 2.1
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11 OpenGL version: 3.2
Warranty: 3 years
Long product name ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2 :
The long product name of ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EAH5450 SILENT/DI/1GD2 - ATI Radeon HD 5450, PCI Express 2.1, DDR2 1G, 64-bit, 2560 x 1600, D-Sub, DVI-I, HDMI
More>>>
ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2:
The official description of ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Satisfy your Silent Demand of Home Entertainment with ASUS EAH5450 SILENT series

ASUS Exclusive Innovation

ASUS exclusive 0dB thermal solution can satisfy silent environment demand of home theater enjoyment

GPU Guard
Doubles structural reinforcement. Cracks free!

Gigantic 1GB DDR2 memory on board to offer better resolution for home entertainment enjoyment

ASUS Splendid:
Watching movies on PC is as good as on Top-of-the-line consumer television

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

ATI RADEON® HD5450 GPU

PCI Express 2.1 support

Support Windows 7 which mark a dramatic improvement in the way the OS takes advantage of the graphics processing unit (GPU) to provide a more compelling user experience

Unified Video Decoder2 (UVD2) for Blu-ray™ and HD DVD enjoyment at full 1080p display resolution

Full support for Microsoft DirectX11 and Shader Model 5.0 enables stunning and complex special effects. Users can enjoy amazing gaming performance and image quality with stunning 3D visual effects, realistic lighting and lifelike imagery

OpenGL®3.2 support

Full HD Support: let you get smooth, high quality HD video playback at full HD 1080p from most pc or free up the CPU

Short summary description ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2:
This short summary of the ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EAH5450 SILENT/DI/1GD2, 1 GB, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2:
This is an auto-generated long summary of ASUS EAH5450 SILENT/DI/1GD2 1 GB GDDR2 based on the first three specs of the first five spec groups.

ASUS EAH5450 SILENT/DI/1GD2. Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Passive

Brand Image Product code Product Stock Price from
Sparkle Technology

Sparkle Technology GeForce 9500 GT, 1024MB, DDR2 1 GB GDDR2
(show image)
SF-PX95GT1024U2-HP GeForce 9500 GT, 1024MB, DDR2 0.00
(excl. VAT)
0 (incl. VAT)
Sparkle Technology

Sparkle Technology GeForce 9400 GT 1 GB GDDR2
(show image)
SF-PX94GT1024U2-HP GeForce 9400 GT 0.00
(excl. VAT)
0 (incl. VAT)
Sapphire

Sapphire Radeon HD 4350 1GB
(show image)
11142-18-20R Radeon HD 4350 1GB 0.00
(excl. VAT)
0 (incl. VAT)
GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2 GIGABYTE GV-N94TOC-1GH graphics card GeForce 9400 GT 1 GB GDDR2
(show image)
GV-N94TOC-1GH GV-N94TOC-1GH 0.00
(excl. VAT)
0 (incl. VAT)