location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic ET-LA058 projector lamp UHM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ET-LA058
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ET-LA058 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0791871115800 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 10:22:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Panasonic ET-LA058 projector lamp UHM :
The long product name of Panasonic ET-LA058 projector lamp UHM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ET-LA058 Replacement Lamp
More>>>
Short summary description Panasonic ET-LA058 projector lamp UHM:
This short summary of the Panasonic ET-LA058 projector lamp UHM data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic ET-LA058, UHM, 2000 h

Long summary description Panasonic ET-LA058 projector lamp UHM:
This is an auto-generated long summary of Panasonic ET-LA058 projector lamp UHM based on the first three specs of the first five spec groups.

Panasonic ET-LA058. Lamp type: UHM, Service life of lamp: 2000 h

Brand Image Product code Product Stock Price from
GO Lamps

GO Lamps GL902 projector lamp 220 W UHM
(show image)
GL902 GL902 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic ET-LAD57 projector lamp 275 W UHM
(show image)
ET-LAD57 ET-LAD57 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic ET-LAD40W projector lamp 210 W UHM
(show image)
ET-LAD40W ET-LAD40W 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic ET-LAD40 projector lamp 210 W UHM
(show image)
ET-LAD40 ET-LAD40 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)