location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys Compact USB 4-Port Hub 12 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compact USB 4-Port Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBHUB4C-UK
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Linksys Compact USB 4-Port Hub 12 Mbit/s :
The long product name of Linksys Compact USB 4-Port Hub 12 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compact USB 4-Port Hub
More>>>
Linksys Compact USB 4-Port Hub 12 Mbit/s:
The official description of Linksys Compact USB 4-Port Hub 12 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Specially designed for PCs equipped with a USB port, the Compact USB 4-Port Hub from Linksys offers instant connectivity for up to four USB devices. Plug in peripherals like digital cameras, Ethernet adapters, modems, printers, mice, keyboards, scanners, and portable data storage devices in seconds.

Ready to run right out of the box, the Compact USB 4-Port Hub makes high-speed, low-cost expansion a snap. The Compact USB 4-Port Hub allows four USB devices to be configured and ready for use as soon as you plug them in. Equipped with advanced hot swap technology, the hub even lets you attach or detach USB devices while your computer is on, making it possible to switch devices on the fly!
The Compact USB 4-Port Hub offers data transfer rates of up to 12 million bits per second, which makes it perfect for speed-hungry multimedia, gaming, and Ethernet networking applications. For added expandability, you can daisy-chain the 4-Port Hub to additional USB hubs -- you can use up to 127 USB devices at the same time! Expand the capabilities of your PC with one easy step. it’s never been easier!

Short summary description Linksys Compact USB 4-Port Hub 12 Mbit/s:
This short summary of the Linksys Compact USB 4-Port Hub 12 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys Compact USB 4-Port Hub, 12 Mbit/s, USB, Windows 98, 2000, ME, XP, 140 g, -20 - 60 °C, USB

Long summary description Linksys Compact USB 4-Port Hub 12 Mbit/s:
This is an auto-generated long summary of Linksys Compact USB 4-Port Hub 12 Mbit/s based on the first three specs of the first five spec groups.

Linksys Compact USB 4-Port Hub. Data transfer rate: 12 Mbit/s. Minimum system requirements: USB, Compatible operating systems: Windows 98, 2000, ME, XP. Weight: 140 g. Interface: USB, Management protocols: CSMA/CD, Dimensions (WxDxH): 64 x 53.86 x 27.22 mm. I/O ports: 4 USB

Ports & interfaces
I/O ports
4 USB
Ports quantity *
4
Features
Data transfer rate *
12 Mbit/s
System requirements
Minimum system requirements
USB
Compatible operating systems
Windows 98, 2000, ME, XP
Weight & dimensions
Weight
140 g
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Other features
Interface
USB
Management protocols
CSMA/CD
Mac compatibility
No
Dimensions (WxDxH)
64 x 53.86 x 27.22 mm