location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Accessories keyboard

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessories
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
37L2551
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2021 11:35:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Accessories keyboard :
The long product name of IBM Accessories keyboard. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xSer Tower Keyboard US Engl.
More>>>
Short summary description IBM Accessories keyboard:
This short summary of the IBM Accessories keyboard data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Accessories, 162 mm, 37 mm, 454 mm

Long summary description IBM Accessories keyboard:
This is an auto-generated long summary of IBM Accessories keyboard based on the first three specs of the first five spec groups.

IBM Accessories. Depth: 162 mm, Height: 37 mm, Width: 454 mm

Brand Image Product code Product Stock Price from
Lenovo IBM 1U Monitor Console Kit PS/2 Travel - US Euro keyboard PS/2 Lenovo IBM 1U Monitor Console Kit PS/2 Travel - US Euro keyboard PS/2
(show image)
73P3172 IBM 1U Monitor Console Kit PS/2 Travel Keyboard - US Euro 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo IBM Preferred Pro Full Size US Euro keyboard PS/2 Lenovo IBM Preferred Pro Full Size US Euro keyboard PS/2
(show image)
25R7008 IBM Preferred Pro Full Size Keyboard US Euro 0.00
(excl. VAT)
0 (incl. VAT)