Epson logo

Epson PUSB Y cable: 010842A Cyberdata P-USB 3m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176860
Info modified on:
13 Sept 2023, 15:29:16
Long product name Epson PUSB Y cable: 010842A Cyberdata P-USB 3m:

PUSB Y cable: 010842A Cyberdata P-USB 3m

Short summary description Epson PUSB Y cable: 010842A Cyberdata P-USB 3m:

Epson PUSB Y cable: 010842A Cyberdata P-USB 3m, Black, P-USB, 3 m, 1 pc(s), 160 mm, 160 mm

Long summary description Epson PUSB Y cable: 010842A Cyberdata P-USB 3m:

Epson PUSB Y cable: 010842A Cyberdata P-USB 3m. Product colour: Black, Connector 1: P-USB, Cable length: 3 m. Quantity per pack: 1 pc(s), Package width: 160 mm, Package depth: 160 mm. Country of origin: United States, Products per pallet layer: 100 pc(s), Products per pallet: 1600 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.