location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHR-G54S-1
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router wireless router :
The long product name of Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router
More>>>
Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router wireless router:
The official description of Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Buffalo AirStation G54 Wireless Cable/DSL Smart Router combines the 125Mbps High Speed Mode wireless performance with Buffalo's AirStation One-Touch Secure System™ (AOSS™). This router increases “real world” wireless performance up to 35% compared to a standard 802.11g Router. This Smart Router automatically detects and configures your Cable or DSL internet connection. Security features include WPA, WEP, Privacy Separator, Intrusion Detector, and SPI firewall. In addition to fast wireless performance, WHR-G54S features a built-in external switch between wireless router and wireless bridge access point. The combination of speed, security, and push-button setup of wireless connections and internet, makes the Buffalo AirStation G54 Wireless Cable/DSL Smart Router the ideal choice for your wireless network.

Short summary description Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router wireless router:
This short summary of the Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router, 3.4 W, 0 - 40 °C, 20 - 80%, 277 g, 28 x 130 x 144 mm, 100-240V AC, 50/60 Hz

Long summary description Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router wireless router:
This is an auto-generated long summary of Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router wireless router based on the first three specs of the first five spec groups.

Buffalo 125Mbps High-Speed Mode™ Wireless Cable/DSL Smart Router. Power consumption (typical): 3.4 W. Weight: 277 g. Dimensions (WxDxH): 28 x 130 x 144 mm, Power requirements: 100-240V AC, 50/60 Hz, Maximum data transfer rate: 0.125 Gbit/s

Network
Supports ISDN connection
No
Power
Power consumption (typical)
3.4 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
277 g
Other features
Dimensions (WxDxH)
28 x 130 x 144 mm
I/O ports
LAN: 4 x 10/100 Mbps, Auto Sensing, Auto MDIX WAN: 1 x 10/100 Mbps, Auto Sensing, Auto MDIX High-Speed Routing
Power requirements
100-240V AC, 50/60 Hz
Maximum data transfer rate
0.125 Gbit/s
Interface
RJ-45
Frequency range
2,412 - 2,462 MHz
xDSL connection
No
Brand Image Product code Product Stock Price from
Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet Buffalo Wireless-N Nfiniti Broadband ADSL2+ Modem Router wireless router Fast Ethernet
(show image)
WBMR-G300N-EU Wireless-N Nfiniti Broadband ADSL2+ Modem Router
Buffalo N150 wireless router Fast Ethernet White Buffalo N150 wireless router Fast Ethernet White
(show image)
WHR-HP-GN N150
Country Distributor
United Kingdom 1 distributor(s)