location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RQ08H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628833771 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Colour copying Colour scanning
  • - USB port
Warranty: 3 years
Long product name HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI :
The long product name of HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide XL 5100 40-in Multifunction Printer with 3-year warranty
More>>>
HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI:
The official description of HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce monochrome and colour prints instantly with speeds up to 20 D/A1 pages/minute. Set a new standard with accuracy, durability and colour, expand into GIS maps and point-of-sale posters. Help keep costs low with efficient and secure workflows.

Product disclaimer
This printer is intended to work only with cartridges that have a new or reused HP chip, and it uses dynamic security measures to block cartridges using a non-HP chip. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. A reused HP chip enables the use of reused, remanufactured, and refilled cartridges. More at: More at http://www.hp.com/learn/ds

Short summary description HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI:
This short summary of the HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 5100, 1200 x 1200 DPI, HP-GL/2, Black, Cyan, Magenta, Yellow, Colour copying, Colour scanning, CIS

Long summary description HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI:
This is an auto-generated long summary of HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP PageWide XL 5100. Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2, Printing colours: Black, Cyan, Magenta, Yellow. Copying: Colour copying. Scanning: Colour scanning, Scan technology: CIS, Scan speed (black): 10 ips. ISO A-series sizes (A0...A9): A0, A1, ISO B-series sizes (B0...B9): B0, B1, Media thickness: 0.4 mm. USB connector: USB Type-A, Supported network protocols: TCP/IP, BootP/DHCP

IMMEDIATE – Get instant monochrome and colour prints

Up to 20 D/A1 pages/minute print speed, quick 28-second first page out.
Deliver mixed monochrome and colour sets in 50% of the time with a consolidated workflow.[2]
Start printing in 50% of the time[3] – an ultra-fast processor, native PDF management, HP SmartStream software.
Print unattended – production preflight/finishing solutions, up to 4 rolls, dual 400-ml inks with auto-switch.

EXPAND – Set the accurate, durable, colour standard

Set a new technical document standard with crisp lines, 2-point text, smooth grayscales, and vibrant colour.
Help generate new business – reveal the value of colour; print GIS maps, point-of-sale posters, and more.
HP PageWide XL pigment inks – ISO certified for long-term storage, light/water resistance.[4]
Print on HP and third-party media up to 40 in (101.6 cm) – covering ISO/US technical and offset standards.[5]

SAVE – Cut total production costs up to 30%[1]

Print monochrome and colour technical documents at the same or lower cost than comparable LED printers.[6]
Print/scan/copy in monochrome and colour with one single device – in a fully HP branded, supported solution.
Gain broad control over your printing costs and turn them to your advantage with HP SmartTracker software.
Help keep data safe – self-encrypting HDD with AES-256, Secure Disk Erase, and IPSec.

Printing
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
8
Page description languages *
HP-GL/2
Printing colours *
Black, Cyan, Magenta, Yellow
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Scan technology
CIS
Scan speed (black)
10 ips
Scan speed (colour)
3 ips
Maximum media thickness
0.26 mm
Paper handling
ISO A-series sizes (A0...A9)
A0, A1
ISO B-series sizes (B0...B9)
B0, B1
Media thickness
0.4 mm
Maximum roll diameter
17.7 cm
Media width (rolls)
279 - 1016 mm
Ports & interfaces
Wi-Fi *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Supported network protocols
TCP/IP, BootP/DHCP
Performance
Product colour *
Black, Grey
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Performance
Control type
Touch
Internal memory
16384 MB
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Sound power level (standby)
35 dB
Brand-specific features
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power consumption (typical)
520 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
864 mm
Height
1303 mm
Weight
430 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
546 kg
Other features
Touchscreen
Yes
Disclaimer HP PageWide XL 5100 large format printer Colour 1200 x 1200 DPI:
Disclaimer

Technical specification disclaimers
Measured on HP Universal Bond paper.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Polypropylene and HP PageWide XL pigment ink.
For longer plots (up to 200 m/656 ft), image quality might be affected.
Depth: 800 + 64-mm (31.5 + 2.5-in) removable scanner input tray to pass through doorways.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions. For information about HP large format printing materials, please visit http://www.HPLFMedia.com.
Can be recycled through commonly available recycling programs.