EXIT logo

EXIT Spider Expedition go-kart

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8524
Info modified on:
14 Mar 2024, 17:23:33
Bullet Points EXIT Spider Expedition go-kart:
  • - For children between the ages of 3 and 8
  • - Adjustable in 3 positions
  • - Easy to steer
  • - Includes headlights and blinkers
  • - Sturdy off-road tyres and a cool bull bar
Long product name EXIT Spider Expedition go-kart:

Spider Expedition go-kart, 3 - 8 years, dark green

Short summary description EXIT Spider Expedition go-kart:

EXIT Spider Expedition go-kart, 3 yr(s), 4 wheel(s), Metal, Plastic, Black, Olive, Batteries required

Long summary description EXIT Spider Expedition go-kart:

EXIT Spider Expedition go-kart. Drive type: Pedal, Recommended age (min): 3 yr(s), Recommended age (max): 8 yr(s), Number of wheels: 4 wheel(s), Material: Metal, Plastic, Product colour: Black, Olive. Batteries required, Battery type: AAA

3D tour
Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.