EXIT logo

EXIT Foxy Fire go-kart - red

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24288
Info modified on:
14 Mar 2024, 19:53:43
Bullet Points EXIT Foxy Fire go-kart - red:
  • - For children between the ages of 2 and 5
  • - Includes a cool flashing light
  • - Adjustable to 3 positions
  • - Easy to steer
  • - Solid EVA tyres that do not leak
Long product name EXIT Foxy Fire go-kart - red:

Foxy Fire go-kart, 2 - 5 years, red

Short summary description EXIT Foxy Fire go-kart - red:

EXIT Foxy Fire go-kart - red, 2 yr(s), 4 wheel(s), Metal, Plastic, Red, Batteries required

Long summary description EXIT Foxy Fire go-kart - red:

EXIT Foxy Fire go-kart - red. Drive type: Pedal, Recommended age (min): 2 yr(s), Recommended age (max): 5 yr(s), Number of wheels: 4 wheel(s), Material: Metal, Plastic, Product colour: Red. Batteries required, Battery type: AA / AAA

3D tour
Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.