location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-R300A printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-R300A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-R300A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808979748211
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178823
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 14:20:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-R300A printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Samsung
  • - 1 pc(s)
Long product name Samsung CLP-R300A printer drum Original 1 pc(s) :
The long product name of Samsung CLP-R300A printer drum Original 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B/W 20000 pages, 12500 Colour pages, 1 pcs
More>>>
Samsung CLP-R300A printer drum Original 1 pc(s):
The official description of Samsung CLP-R300A printer drum Original 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SAMSUNG CLP-R300A imaging unit (Drum) lasts longer yield, enough for your special business and it features highly durable and sensitive quality.

reliable performance
- Compatible with original SAMSUNG laser supplies for reliable performance.

easy installation
- SAMSUNG drum is designed with the customer's convenience in mind. Each drum is easy to install and convenient to replace.

security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3.Verification of the embossed character is possible by feeling the texture.

Short summary description Samsung CLP-R300A printer drum Original 1 pc(s):
This short summary of the Samsung CLP-R300A printer drum Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-R300A, Original, Samsung, CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160N, CLX-3160FN, 1 pc(s), Laser printing, Black

Long summary description Samsung CLP-R300A printer drum Original 1 pc(s):
This is an auto-generated long summary of Samsung CLP-R300A printer drum Original 1 pc(s) based on the first three specs of the first five spec groups.

Samsung CLP-R300A. Type: Original, Brand compatibility: Samsung, Compatibility: CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160N, CLX-3160FN. Package width: 492 mm, Package depth: 384 mm, Package height: 227 mm. Page yield (black): 2000 pages, Page yield (colour): 12500 pages

Features
Print technology
Laser printing
Compatibility *
CLP-300, CLP-300N, CLX-2160, CLX-2160N, CLX-3160N, CLX-3160FN
Type *
Original
Brand compatibility *
Samsung
Quantity per pack *
1 pc(s)
Multipack *
No
Product colour
Black
Weight & dimensions
Package width
492 mm
Package depth
384 mm
Package height
227 mm
Package weight
3.29 kg
Other features
Page yield (black)
2000 pages
Page yield (colour)
12500 pages