location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENGTS250 DK/DI/512MD3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENGTS250DK/DI/512MD3
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103748
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce GTS 250 GDDR3
  • - 2560 x 1600 pixels 256 bit 2200 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10 OpenGL version: 2.1
Warranty: 3 years
Long product name ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3 :
The long product name of ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENGTS250 DK/DI/512MD3 - NVIDIA GeForce GTS 250, PCI Express 2.0, DDR3 512MB, 256-bit, 2560 x 1600, D-Sub, DVI-I, HDMI
More>>>
ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3:
The official description of ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience Marvelous Gaming Performance ASUS ENGTS250 Series

- Enthusiastic 4 Heat-Pipe Dark Knight Cooler
- Ultimate Armaments
- Native HDMI supported

Experience Marvelous Gaming Performance ASUS Dark Knight Series

ASUS Exclusive Innovation

Enthusiastic 4 Heat-Pipe Dark Knight Cooler

Ultimate Armaments

Native HDMI supported

ASUS Gamer OSD:
Real-time overclocking, benchmarking and video capturing in any PC game!

ASUS Smart Doctor:
Your intelligent hardware protection and overclocking tool

NVIDIA® GeForce GTS250

PCI Express & PCI Express 2.0 support

Microsoft DirectX 10 and Shader Model 4.0 support

OpenGL®2.1 support

HDCP compliant

NVIDIA PureVideo HD technology - Essential for the Ultimate HD Movie Experience on a PC

NVIDIA Quantum Technology - Advanced Shader Processors architected for physics computation

Short summary description ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3:
This short summary of the ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ENGTS250 DK/DI/512MD3, GeForce GTS 250, GDDR3, 256 bit, 2200 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3:
This is an auto-generated long summary of ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3 based on the first three specs of the first five spec groups.

ASUS ENGTS250 DK/DI/512MD3. Graphics processor: GeForce GTS 250, Processor frequency: 740 MHz. Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 2200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
GeForce GTS 250
Processor frequency *
740 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
2560 x 1600 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
256 bit
Memory clock speed
2200 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
Ports & interfaces
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.1
HDCP
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
Cable type
1 x S/PDIF
HDMI
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:32:15
Uk has collected 3 expert reviews for ASUS ENGTS250 DK/DI/512MD3 GeForce GTS 250 GDDR3 and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tweaktown.com
Updated:
2017-03-01 06:32:15
The Dark Knight series of graphics cards have been out for a while now, but this is actually the first time weve had a look at any card thats a part of the series. The particular model were looking at today is the GTS 250 which, while being nothi...
Bottom line The Dark Knight version of the GTS 250 puts a nice little twist on a card that we already love. Not only do you get all those extra software programs that ASUS add to the bundle, but you get a cooler that does a good job of keeping the temperature o...
95%
overclockersclub.com
Updated:
2017-03-01 06:32:15
The video card is a very interesting component. Many people, when purchasing, will go in thinking that theyll upgrade within a year. However, most do not. A year can easily go by without experiencing any problems or performance drops. When these naug...
Good Overclocking, Quiet, Custom cooler with 4 heat pipes, TRI SLI, CUDA, PhsyX, Performance for low price, Looks pretty cool...
Bad Renamed G92 card, Included software does not work with Fallout 3...
Bottom line So the ENGTS does for the most part, perform better than a 9800GTX+. Why not just call it a "Super 9800GTX++?" The simple answer is because why would any respectable company give their product that name? Lets be serious now. NVIDIA has been getting a...
0%
pcstats.com
Updated:
2017-03-01 06:32:15
ASUSs ENGTS250 DK videocard should draw less power and produce less heat than the Geforece 9800GTX+, and in this case makes use of a very nice and pretty quiet heatsink. mfgr link category date published author ASUS Video Cards Apr...
Bottom line Source: Electronic Arts Crysis is a science fiction first-person shooter developed by Crytek. Crysis uses Microsofts new API, DirectX 10 for graphics rendering, and includes the new engine—the CryEngine 2—that is the successor to Far Crys CryE...
80%
Brand Image Product code Product Stock Price from
GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2 GIGABYTE GV-N84S-512I graphics card NVIDIA GeForce 8400 GS GDDR2
(show image)
GV-N84S-512I GV-N84S-512I 0.00
(excl. VAT)
0 (incl. VAT)
Sapphire

Sapphire HD3450 HDMI GDDR2
(show image)
11125-25-20R HD3450 HDMI 0.00
(excl. VAT)
0 (incl. VAT)
GIGABYTE GV-NX84S512H graphics card GeForce 8400 GS GDDR2 GIGABYTE GV-NX84S512H graphics card GeForce 8400 GS GDDR2
(show image)
GV-NX84S512H GV-NX84S512H 0.00
(excl. VAT)
0 (incl. VAT)