location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-24 ink cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6881A009 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999007854
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:36:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-24 ink cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Supply type: Multi pack
  • - Black ink type: Pigment-based ink
  • - 2 pc(s)
Long product name Canon BCI-24 ink cartridge 2 pc(s) Original Black :
The long product name of Canon BCI-24 ink cartridge 2 pc(s) Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BCI-24Bk Black Ink Tank, twin pack
More>>>
Canon BCI-24 ink cartridge 2 pc(s) Original Black:
The official description of Canon BCI-24 ink cartridge 2 pc(s) Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Canon has poured all the Know How of its extraordinary history of developing innovative office machines into each of its copiers, printers, and networked office systems. The same superiority of design and manufacture goes into all of the Canon-branded consumable imaging supplies and parts for this equipment. Naturally, no one makes better parts and supplies for Canon products than Canon. Using genuine Canon parts and supplies is your best insurance against equipment damage, and possibly voiding your equipment warranty.
Original Canon cartridges for clear, crisp output from Canon BubbleJet Printers.

Compatible Products:
- i250
- i320
- i350
- i450
- i455
- i470D
- i475D
- MultiPASS F20
- MultiPASS MP360
- MultiPASS MP370
- MultiPASS MP390
- PIXMA iP1500
- PIXMA iP2000
- PIXMA MP130
- S200
- S300
- S330.

Short summary description Canon BCI-24 ink cartridge 2 pc(s) Original Black:
This short summary of the Canon BCI-24 ink cartridge 2 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-24, Black, Pigment-based ink, 2 pc(s), Multi pack

Long summary description Canon BCI-24 ink cartridge 2 pc(s) Original Black:
This is an auto-generated long summary of Canon BCI-24 ink cartridge 2 pc(s) Original Black based on the first three specs of the first five spec groups.

Canon BCI-24. Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Black, Quantity per pack: 2 pc(s)

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Canon i250, i320, i350, i450, i455, i470D, i475D, MultiPASS F20, MultiPASS MP360, MultiPASS MP370, MultiPASS MP390, PIXMA iP1500, PIXMA iP2000, PIXMA MP130, S200, S300, S330
Quantity per pack *
2 pc(s)
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Black
Supply type *
Multi pack
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Package type
Blister
Brand Image Product code Product Stock Price from
Greenman C24B ink cartridge 1 pc(s) Black Greenman C24B ink cartridge 1 pc(s) Black
(show image)
C24B C24B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)