Kingston Technology logo

Kingston Technology CF/16 memory card 0.015625 GB MLC

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61336
Info modified on:
14 Mar 2024, 18:50:46
End of life date:
08 Feb 2024
Warranty:
5 years
Long product name Kingston Technology CF/16 memory card 0.015625 GB MLC:

16MB Standard CompactFlash Card

Kingston Technology CF/16 memory card 0.015625 GB MLC:

Kingston offers users a standard line of CompactFlash memory using Multi Level Cell (MLC) technology. The Kingston CompactFlash line offers everyday users high quality products, at a great price. Recreational users can use the Elite Pro line of CompactFlash products, but for everyday use of Digital Cameras, PDA's, and MP3 players, Kingston's standard CompactFlash is the perfect solution for these applications.
Great for: Digital photos, storing music for MP3 players, general PDA use, etc.

Short summary description Kingston Technology CF/16 memory card 0.015625 GB MLC:

Kingston Technology CF/16, 0.015625 GB, MLC

Long summary description Kingston Technology CF/16 memory card 0.015625 GB MLC:

Kingston Technology CF/16. Capacity: 0.015625 GB, Internal memory type: MLC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.