location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS1504 video splitter VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS1504
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS1504 show
Show alternative article codes used in the online market place
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58285
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:49:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS1504 video splitter VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One video input to 4 video outputs
  • - Cascadable to three levels - provides up to thousands of video signals when combined in an installation with ATEN receiving devices*
  • - Audio and serial enabled
  • - Uses Cat 5e (or higher) cable to extend displays up to 150 m, 450 m when combined with aten receiving devices
  • - High quality video - supports 1920 x 1200 @ 60Hz
  • - Group screens off/on function
  • - Provide a RS-232 channel for selection**
  • - *Receiving Devices
  • - a. ATEN VB552 (VGA Over Cat 5 Repeater)
  • - b. ATEN VE200R (Audio/Video Extender)
  • - ** Only one RS-232 channel can be selected at a time
Long product name ATEN VS1504 video splitter VGA :
The long product name of ATEN VS1504 video splitter VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port VGA/Audio/RS-232 Cat 5 Splitter
More>>>
ATEN VS1504 video splitter VGA:
The official description of ATEN VS1504 video splitter VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS1504 Cat 5 Audio/Video Splitter is a splitter designed to connect one source to 4 displays over a long distance. Incorporating suggested compatible receivers *, the VS1504 A/V Over Cat 5 Splitter can be a complete solution ideal for any professional A/V installation that requires multimedia content to be delivered to multiple destinations located up to 500 m away from the source.
* Suggested Compatible Receiver Units:
VB552 VGA Over Cat 5 Repeater + Audio
VE200R Audio/Video Receiver

Cascadable to three levels, the VS1504 can support thousands of displays when combined in an installation with ATEN repeaters or extenders. Incorporating RS-232 connectivity so serial devices such as touchscreens can be included in the installation.
The solution is perfect for a wide range of applications:
• In-store or tradeshow digital signage
• Broadcasting information to public locations
• Sporting events
• Theater and lecture overview rooms
• Classroom and company training facilities

Short summary description ATEN VS1504 video splitter VGA:
This short summary of the ATEN VS1504 video splitter VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS1504, VGA, 2x HD15 M/FM, 2x DB9 M/FM, 4x RJ-45 FM, Audio I/O, 1920 x 1200 pixels, Black, 150 m, 0 - 60 Hz

Long summary description ATEN VS1504 video splitter VGA:
This is an auto-generated long summary of ATEN VS1504 video splitter VGA based on the first three specs of the first five spec groups.

ATEN VS1504. Video port type: VGA, Connector(s): 2x HD15 M/FM, 2x DB9 M/FM, 4x RJ-45 FM, Audio I/O. Maximum resolution: 1920 x 1200 pixels, Product colour: Black, Maximum operating distance: 150 m. Dimensions (WxDxH): 88 x 210 x 55.5 mm. DC-in requirements: 5.3V

Ports & interfaces
Video port type *
VGA
Video ports quantity *
11
Connector(s)
2x HD15 M/FM, 2x DB9 M/FM, 4x RJ-45 FM, Audio I/O
Features
Product colour
Black
Maximum resolution *
1920 x 1200 pixels
Features
Maximum operating distance
150 m
Vertical scan range
0 - 60 Hz
Power
DC-in requirements
5.3V
Weight & dimensions
Dimensions (WxDxH)
88 x 210 x 55.5 mm