location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DG834N wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG834N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834N
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR DG834N wireless router :
The long product name of NETGEAR DG834N wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RangeMax™ NEXT ADSL2+ Modem Wireless-N Router
More>>>
NETGEAR DG834N wireless router:
The official description of NETGEAR DG834N wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the NEXT generation – up to 270Mbps wireless networking
What does RangeMax™ NEXT Wireless Router do?
Complies with draft 802.11n*, backwards compatible with 802.11b/g WiFi
Includes built-in ADSL2+modem for downstream speeds up to 24 Mbps
Interoperates at up to 270Mbps with other products with Intensi-fi™
Ensures maximum coverage and bandwidth with preset internal antennas

What is RangeMax NEXT?
RangeMax NEXT extends the possibilities of your wireless home network by providing a Steady-Stream
of up to 270Mbps, and is compliant with draft 802.11n*. This NEXT generation wireless standard utilizes
advanced MIMO (Multi-In, Multi-Out) technology, which delivers incredible speed and range, and for
the first time provides wireless interoperability at the highest speeds with other products with Intensi-fi.
A RangeMax NEXT wireless-n network creates and maintains stable connections and enough bandwidth to
surf the Internet, download MP3s, make Internet phone calls, share files, play network games, and stream
high-definition videos, simultaneously* at any distance or location in the home or small office. Because
RangeMax NEXT is compatible with all legacy b and g wireless products, you are sure to be connected.
Preset internal antennas and draft 11n-True-Test, high-performance testing and tuning, provide maximum
performance and high-quality streaming every time. NETGEAR’s Smart Wizard™ provides easy setup
including configuration of WEP, WPA-PSK or WPA-2 PSK WiFi security.

Short summary description NETGEAR DG834N wireless router:
This short summary of the NETGEAR DG834N wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR DG834N, ADSL

Long summary description NETGEAR DG834N wireless router:
This is an auto-generated long summary of NETGEAR DG834N wireless router based on the first three specs of the first five spec groups.

NETGEAR DG834N. Networking standards: IEEE 802.11b, IEEE 802.11g. DSL specification: ITU 992.1 (G.dmt) Annex A, ITU 992.2 (G.lite), ITU 992.3 ADSL2 (G.dmt.bis), ITU 992.5 ADSL2+. Weight: 560 g. Compatible operating systems: Microsoft Windows 98SE, Me, 2000, XP, Mac OS, UNIX, / Linux , Dimensions (WxDxH): 225.5 x 172 x 39 mm, Minimum system requirements: -ADSL Internet -2.4 GHz 802.11n draft specification adapter / 2.4 GHz 802.11 b/ g wireless adapter

Network
Networking standards
IEEE 802.11b, IEEE 802.11g
Supports ISDN connection
No
DSL features
ADSL
Yes
DSL specification
ITU 992.1 (G.dmt) Annex A, ITU 992.2 (G.lite), ITU 992.3 ADSL2 (G.dmt.bis), ITU 992.5 ADSL2+
Weight & dimensions
Weight
560 g
Other features
Compatible operating systems
Microsoft Windows 98SE, Me, 2000, XP, Mac OS, UNIX, / Linux
Dimensions (WxDxH)
225.5 x 172 x 39 mm
Minimum system requirements
-ADSL Internet -2.4 GHz 802.11n draft specification adapter / 2.4 GHz 802.11 b/ g wireless adapter
Maximum data transfer rate
0.27 Gbit/s
Modem speed
Yes
xDSL connection
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:50:57
Uk has collected 15 expert reviews for NETGEAR DG834N wireless router and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
macworld.co.uk
Updated:
2011-10-04 00:50:45
Blessed with possibly the clumsiest product name in the history of the universe, the RangeMax NEXT Wireless N ADSL 2+ Modem Router DG834N works perfectly well from a technical point of view. However, there’s a little room for improvement on the Mac si...
Good Apple Airport Extreme Star rating:...
Bad Apple Airport Extreme...
60%
alphr.com
Updated:
2011-10-04 00:50:47
The Netgear Rangemax NEXT DG834N (to give this router its full name) has been around for some time now - more than two years, in fact - but while most manufacturers would choose to leave a model that old to gather dust, Netgear has kept owners of the N...
Bottom line Striking looks but limited features, average performance and a high price put paid to the Netgear's chances...
67%
webuser.co.uk
Updated:
2011-10-04 00:50:49
Netgears broadband modem router is perhaps the most striking-looking of all the 802.11n models. It is positioned vertically and has no external aerials, so it doesnt take up much desk or shelf space. Setting up the router is easy as long as you have a spa...
96%
expertreviews.co.uk
Updated:
2011-10-04 00:50:50
Stylish, fast and easy to use,the Netgear is the best choice for ADSL users. A glossy white finish and invisible antennae make the Netgear the catwalk winner in this group test. Despite its internal aerials, the DG834N proved second only to the Buf...
100%
pcadvisor.co.uk
Updated:
2011-10-04 00:50:52
This model is slightly different to the other draft-N routers we looked at, in that it has an ADSL2+ modem – the WNR834B is the pure router version. That aside, it has the standard NAT router specification of four fast ethernet ports, an SPI firewa...
Bottom line The DG834N may be pricey, but it is easy to set up and configure. Its still early days in the draft-N saga, but for the moment, Netgear is ahead of the crowd – by a nose. Roger Gann Lowest online price: ££108.09...
20%
techradar.com
Updated:
2011-10-04 00:50:54
How many times have you bought something thats outmoded in a few months? That isnt going to happen to this ADSL router, primarily because its not finished yet. The Netgear DG834N is the new 802.11n-ready version of the market-trouncing DG834G 802.11...
Good Superb wireless range...
Bad Promised speeds never materialised...
Bottom line How many times have you bought something thats outmoded in a few months? That isnt going to happen to this ADSL router, primarily because its not finished yet. The Netgear DG834N is the new 802.11n-ready version of the market-trouncing DG834G 802.11...
60%
alphr.com
Updated:
2011-10-04 00:50:55
Draft 802.11n router built-in ADSL 2+ mode four-port 10/100 Ethernet switch with automatic crossover sensing Our first taste of Draft 802.11n didnt live up to expectations, but alternative products are already coming thick and fast. Unlike most MIMO-...
67%
pcauthority.com.au
Updated:
2011-11-05 15:30:16
The Netgear Rangemax NEXT DG834N (to give this router its full name) has been around for some time now – more than two years, in fact – but while most manufacturers would choose to leave a model that old to gather dust, Netgear has kept owners of the N...
Bottom line Striking looks but limited features, average performance and a high price put paid to the Netgear’s chances...
67%
goodgearguide.com.au
Updated:
2011-11-05 15:30:16
Netgear’s DG834N provides good value in terms of router and modem capability and security features. We were very impressed with its modem sync speeds, but no Gigabit Ethernet and poor throughput speeds make this a poor router for heavy data transfer an...
Good 802.11n capability, great DSL sync speeds...
Bad No Gigabit Ethernet, poor wireless data transfer speeds The Final Word Netgear’s DG834N provides good value in terms of router and modem capability and security features. We were very impressed with its modem sync speeds, but no Gigabit Ethernet and...
Bottom line Netgear’s DG834N provides good value in terms of router and modem capability and security features. We were very impressed with its modem sync speeds, but no Gigabit Ethernet and poor throughput speeds make this a poor router for heavy data transfer...
70%
rwlabs.com
Updated:
2011-10-04 00:50:48
For the past 3 years Wi-Fi has entered our homes with numerous devices from Routers, Modems, Modem/Routers, Laptops, Cellphones and many many more making our lives easier and cable-free. However nothing happens without a drawback and that drawback was...
Good Speed, Quality, Design, Easy to setup, Up to 270Mbps over wireless, Longer distances over wireless...
Bad Price, Lacks USB ports, Locks up occasionally, No Cisco VPN support over wireless, No ON OFF switch...
Bottom line The Netgear DG834N is by far the best modem/router i have ever tried. However it does have some drawbacks. First of all it doesnt have USB ports a feature found on more and more modem/routers that get released which helps if you want a print server or...
0%
trustedreviews.com
Updated:
2011-10-04 00:50:57
The hype surrounding the 802.11n high-speed wireless specification has triggered a deluge of compliant products with every vendor that's anyone rushing to hit the market. We all know by now the status of this specification as in May the first working draf...
80%
Brand Image Product code Product Stock Price from
NETGEAR WNB2100 wireless router Black NETGEAR WNB2100 wireless router Black
(show image)
WNB2100-100EUS WNB2100 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNB111 wireless router Silver, White NETGEAR WNB111 wireless router Silver, White
(show image)
WNB111BDL-100ISS WNB111 0.00
(excl. VAT)
0 (incl. VAT)